Saint-Gobain Surface Solutions- Composite Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| Zitex G Filter Membranes Zitex® G exhibits the same unique characteristics as Zitex® A and also has very high water retention pressures, making it the logical choice where a highly... | |
| CHEMFILM® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment... | |
| Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed... | |
| CHEMFILM® DF1700 and DF1900 are heat bondable multilayer cast fluoropolymer films produced using a proprietary process. These films have a PTFE core with a thin layer of FEP or PFA... | |
| CHEMFILM® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resista nt performance are required, such as tank... | |
| Chemfilm® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance. Compare the data for CHEMFILM® MR... | |
| CHEMFILM® Skived PTFE film is manufactured from the highest quality virgin PTFE resins and is designed to meet the requirements of most electrical, mechanical and industrial applications. T-100 Premium skived... | |
| ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifl uoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200°C (-328°F) to 165°C (330°F). Saint-Gobain's... | |
| ETFE type RF, release grade, is a clear or pigmented film manufactured from a copolymer of ethylene and tetrafluoroethylene resin. This material combines the outstanding chemical and thermal flexibility of... | |
| ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines... | |
| ETFE-E4 and LM fluoropolymer films are manufactured from specialty grades of of ethylene and tetrafluoroethylene copolymers. These grades are designed to be highly extensible and formable at all manufacturing temperatures... | |
| FEP Type FG, general purpose film, is manufactured from fluorinated ethylene propylene resin. This film grade provides a low dielectric constant and excellent dissipation over a wide range of temperatures... | |
| FEP Type RF, release film, is a clear or pigmented film manufactured from fluorinated ethylene propylene resin. FEP-RF is specifically desired for release applications. The non-stick surface, chemical resistance, and... | |
| FEP Type WF, mechanical welding grade film, is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. FEP WF... | |
| PFA WF (mechanical grade) is an ideal economical solution for applications that don't require high aesthetic standards, such as hot melt adhesive (welding tape) application. PFA WF grade possesses all... | |
| PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260°C (500°F) of any melt-processable fluoropolymer... | |
| Polyimide Films provide excellent electrical, thermal, physical and chemical properties over a wide temperature range in a lightweight package (136 sq ft/lb [28 m2/kg] for 1 mil) making them superior... | |
| Saint-Gobain has been an innovator in the industrial application of fluorocarbon resins for over 40 years. We have pioneered many sophisticated and novel film and tape products using a multi-laminar... | |
| Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the... | |
| Saint-Gobain provides the best solution for your automotive paint protection needs. All products are manufactured in a class 1000 clean room environment using the latest in coating and lamination technology. | |
| Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are... |