Saint-Gobain Surface Solutions- Composite CHEMFILM Multilayer Cast PTFE Film DF1100

Description
CHEMFILM® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or discolor the basic film. After surface treatment, the PTFE film loses none of its excellent physical and electrical characteristics, expect that the surface treatment results in a natural color which does not affect any of the desired properties. CHEMFILM® DF1200 is DF1100 laminated to 2 mils of acrylic pressure sensitive adhesive. Pigments and other adhesives may be added to individual layers to customize performance. Can be slit or provided as at 20” or 38” rolls
Datasheet
Description
CHEMFILM® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or discolor the basic film. After surface treatment, the PTFE film loses none of its excellent physical and electrical characteristics, expect that the surface treatment results in a natural color which does not affect any of the desired properties. CHEMFILM® DF1200 is DF1100 laminated to 2 mils of acrylic pressure sensitive adhesive. Pigments and other adhesives may be added to individual layers to customize performance. Can be slit or provided as at 20” or 38” rolls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHEMFILM Multilayer Cast PTFE Film - DF1100 - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
CHEMFILM Multilayer Cast PTFE Film
DF1100
CHEMFILM Multilayer Cast PTFE Film DF1100
CHEMFILM® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or discolor the basic film. After surface treatment, the PTFE film loses none of its excellent physical and electrical characteristics, expect that the surface treatment results in a natural color which does not affect any of the desired properties. CHEMFILM® DF1200 is DF1100 laminated to 2 mils of acrylic pressure sensitive adhesive. Pigments and other adhesives may be added to individual layers to customize performance. Can be slit or provided as at 20” or 38” rolls

CHEMFILM® DF1100 is a multilayer cast PTFE film, fully fused with one surface modified to render it receptive to many conventional adhesives, elastomers, resins and potting compounds. The surface treatment was developed to assure that its application over pure PTFE would not degrade or discolor the basic film. After surface treatment, the PTFE film loses none of its excellent physical and electrical characteristics, expect that the surface treatment results in a natural color which does not affect any of the desired properties. CHEMFILM® DF1200 is DF1100 laminated to 2 mils of acrylic pressure sensitive adhesive. Pigments and other adhesives may be added to individual layers to customize performance. Can be slit or provided as at 20” or 38” rolls

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number DF1100
Product Name CHEMFILM Multilayer Cast PTFE Film
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Unfilled
Thickness 1.00E-3 to 0.0050 inch (0.0254 to 0.1270 mm)
Width / O.D. 20 to 38 inch (508 to 965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 280-315 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details