Saint-Gobain Surface Solutions- Composite NORFILM Film Release Liners 5000 Series

Description
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room conditions to exacting specifications. Saint-Gobain utilizes all industrial silicone technologies to meet you r application needs. There are no two applications that are alike. In an industry where companies are using unique processes and technologies Saint-Gobain consistently provides custom engineered solutions to meet your needs. The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain liners have been providing this high level of quality and dependability for over 50 years to this industry. Films release liners protect the surface in which it is in contact. The surface smoothness coupled with visual optical clarity make this component critical to product performance. The ability to match the correct compatible chemistry manufactured in a clean contaminate free environment provides the ultimate in a low silicone transfer optically clear product. Applications include medical liners, electronic display and adhesives, industrial products, ceramic casting, photoresist, automotive and niche specialty film applications that only Saint-Gobain can meet. You need to go no further than Saint-Gobain.
Datasheet
Description
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room conditions to exacting specifications. Saint-Gobain utilizes all industrial silicone technologies to meet you r application needs. There are no two applications that are alike. In an industry where companies are using unique processes and technologies Saint-Gobain consistently provides custom engineered solutions to meet your needs. The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain liners have been providing this high level of quality and dependability for over 50 years to this industry. Films release liners protect the surface in which it is in contact. The surface smoothness coupled with visual optical clarity make this component critical to product performance. The ability to match the correct compatible chemistry manufactured in a clean contaminate free environment provides the ultimate in a low silicone transfer optically clear product. Applications include medical liners, electronic display and adhesives, industrial products, ceramic casting, photoresist, automotive and niche specialty film applications that only Saint-Gobain can meet. You need to go no further than Saint-Gobain.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NORFILM Film Release Liners - 5000 Series - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
NORFILM Film Release Liners
5000 Series
NORFILM Film Release Liners 5000 Series
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room conditions to exacting specifications. Saint-Gobain utilizes all industrial silicone technologies to meet you r application needs. There are no two applications that are alike. In an industry where companies are using unique processes and technologies Saint-Gobain consistently provides custom engineered solutions to meet your needs. The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain liners have been providing this high level of quality and dependability for over 50 years to this industry. Films release liners protect the surface in which it is in contact. The surface smoothness coupled with visual optical clarity make this component critical to product performance. The ability to match the correct compatible chemistry manufactured in a clean contaminate free environment provides the ultimate in a low silicone transfer optically clear product. Applications include medical liners, electronic display and adhesives, industrial products, ceramic casting, photoresist, automotive and niche specialty film applications that only Saint-Gobain can meet. You need to go no further than Saint-Gobain.

Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room conditions to exacting specifications. Saint-Gobain utilizes all industrial silicone technologies to meet you r application needs. There are no two applications that are alike. In an industry where companies are using unique processes and technologies Saint-Gobain consistently provides custom engineered solutions to meet your needs.

The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain liners have been providing this high level of quality and dependability for over 50 years to this industry.

Films release liners protect the surface in which it is in contact. The surface smoothness coupled with visual optical clarity make this component critical to product performance. The ability to match the correct compatible chemistry manufactured in a clean contaminate free environment provides the ultimate in a low silicone transfer optically clear product.

Applications include medical liners, electronic display and adhesives, industrial products, ceramic casting, photoresist, automotive and niche specialty film applications that only Saint-Gobain can meet. You need to go no further than Saint-Gobain.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5000 Series
Product Name NORFILM Film Release Liners
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Plastic Sheets - 2586629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.3150 inch (8 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details