Saint-Gobain Surface Solutions- Composite CHEMFILM High Molecular Weight Fluorinated Ethylene Propylene Resin Film FEP-FS

Description
CHEMFILM® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resista nt performance are required, such as tank linings and diaphragms. It temperature performance range and resistance to chemical attack make it an ideal candidate for chemical processing. The film meets or exceeds the requirements of ASTM D-3368 (Specification for FEP-Fluorocarbon Resin Sheet and Film) for type III material.
Datasheet
Description
CHEMFILM® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resista nt performance are required, such as tank linings and diaphragms. It temperature performance range and resistance to chemical attack make it an ideal candidate for chemical processing. The film meets or exceeds the requirements of ASTM D-3368 (Specification for FEP-Fluorocarbon Resin Sheet and Film) for type III material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHEMFILM High Molecular Weight Fluorinated Ethylene Propylene Resin Film - FEP-FS - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
CHEMFILM High Molecular Weight Fluorinated Ethylene Propylene Resin Film
FEP-FS
CHEMFILM High Molecular Weight Fluorinated Ethylene Propylene Resin Film FEP-FS
CHEMFILM® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resista nt performance are required, such as tank linings and diaphragms. It temperature performance range and resistance to chemical attack make it an ideal candidate for chemical processing. The film meets or exceeds the requirements of ASTM D-3368 (Specification for FEP-Fluorocarbon Resin Sheet and Film) for type III material.

CHEMFILM® FEP Type FS film is made from high molecular weight fluorinated ethylene propylene resin for applications where high flex life and stress-crack-resistant performance are required, such as tank linings and diaphragms. It temperature performance range and resistance to chemical attack make it an ideal candidate for chemical processing. The film meets or exceeds the requirements of ASTM D-3368 (Specification for FEP-Fluorocarbon Resin Sheet and Film) for type III material.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number FEP-FS
Product Name CHEMFILM High Molecular Weight Fluorinated Ethylene Propylene Resin Film
Form / Shape Sheet or Film
Chemical System Fluorinated Ethylene Propylene (FEP)
Filler Unfilled
Thickness 5.00E-4 to 0.0300 inch (0.0127 to 0.7620 mm)
Width / O.D. 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
End plate - 2002-1493 - WAGO
Specs
Form / Shape Plate
Thickness 1.31 inch (33.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details