Saint-Gobain Surface Solutions- Composite Datasheets for Release Liners
Release liners are paper or film materials with specialized non-stick coatings for adhesive tape, sealant, composite handling, dispensing and processing applications.
Release Liners: Learn more
| Product Name | Notes |
|---|---|
| MR1 MR Mold Release Chemfilm® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance. | |
| MR2 MR Mold Release Chemfilm® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance. | |
| Saint-Gobain is a world leader in the development and manufacture of release films for skin mounted devices and drug loaded adhesives used in medical and pharmaceutical applications. With our technology... | |
| Saint-Gobain Performance Plastics 6000 series of film release liners are based on Platinum (Pt) Catalyzed Silicone. These coatings are designed for easy and controlled release for multiple films. This series... | |
| Saint-Gobain Performance Plastics offers three series of release liners that are based on thermally cured chemistries. Our 9000 Series includes multiple coatings designed for easy and controlled release performance. All... | |
| Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are... | |
| Saint-Gobain with over 40 years of coating experience has an extensive line of release coated Liners used in various casting applications. These Casting liners which come in clear and matte... | |
| The Saint-Gobain Performance Plastics Release series, 4000, 7000, and 8000 are all based on Ultraviolet (UV) cured Silicone. These coatings are designed for easy and controlled release on multiple substrates. |