Saint-Gobain Surface Solutions- Composite CHEMFILM General Purpose Film FEP-FG

Description
FEP Type FG, general purpose film, is manufactured from fluorinated ethylene propylene resin. This film grade provides a low dielectric constant and excellent dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current leakage and provides excellent insulation in wire and cable applications. FEP also provides the chemical and thermal resistance to withstand aggressive environments, making it an excellent candidate for diaphragms, gaskets, protective linings, sample bags, and containers. Fabricated shapes and contours can be produced via heat sealing and thermoforming. The outstanding weatherability and optical properties of FEP film provide excellent performance in environmental growth chambers and solar thermal collectors. The film meets or exceeds the requirements of ASTM D-3368 (Specification for FEP-Fluorocarbon Resin Sheet and Film) for type I material.
Datasheet
Description
FEP Type FG, general purpose film, is manufactured from fluorinated ethylene propylene resin. This film grade provides a low dielectric constant and excellent dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current leakage and provides excellent insulation in wire and cable applications. FEP also provides the chemical and thermal resistance to withstand aggressive environments, making it an excellent candidate for diaphragms, gaskets, protective linings, sample bags, and containers. Fabricated shapes and contours can be produced via heat sealing and thermoforming. The outstanding weatherability and optical properties of FEP film provide excellent performance in environmental growth chambers and solar thermal collectors. The film meets or exceeds the requirements of ASTM D-3368 (Specification for FEP-Fluorocarbon Resin Sheet and Film) for type I material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHEMFILM General Purpose Film - FEP-FG - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
CHEMFILM General Purpose Film
FEP-FG
CHEMFILM General Purpose Film FEP-FG
FEP Type FG, general purpose film, is manufactured from fluorinated ethylene propylene resin. This film grade provides a low dielectric constant and excellent dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current leakage and provides excellent insulation in wire and cable applications. FEP also provides the chemical and thermal resistance to withstand aggressive environments, making it an excellent candidate for diaphragms, gaskets, protective linings, sample bags, and containers. Fabricated shapes and contours can be produced via heat sealing and thermoforming. The outstanding weatherability and optical properties of FEP film provide excellent performance in environmental growth chambers and solar thermal collectors. The film meets or exceeds the requirements of ASTM D-3368 (Specification for FEP-Fluorocarbon Resin Sheet and Film) for type I material.

FEP Type FG, general purpose film, is manufactured from fluorinated ethylene propylene resin. This film grade provides a low dielectric constant and excellent dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity minimizes current leakage and provides excellent insulation in wire and cable applications. FEP also provides the chemical and thermal resistance to withstand aggressive environments, making it an excellent candidate for diaphragms, gaskets, protective linings, sample bags, and containers. Fabricated shapes and contours can be produced via heat sealing and thermoforming. The outstanding weatherability and optical properties of FEP film provide excellent performance in environmental growth chambers and solar thermal collectors. The film meets or exceeds the requirements of ASTM D-3368 (Specification for FEP-Fluorocarbon Resin Sheet and Film) for type I material.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number FEP-FG
Product Name CHEMFILM General Purpose Film
Form / Shape Sheet or Film
Chemical System Fluorinated Ethylene Propylene (FEP)
Filler Unfilled
Thickness 5.00E-4 to 0.0300 inch (0.0127 to 0.7620 mm)
Width / O.D. 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 2110-1391 - WAGO
Specs
Form / Shape Plate
Thickness 1.48 inch (37.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details