Saint-Gobain Surface Solutions- Composite Zitex G Filter Membranes G-106

Description
Zitex G Filter Membranes Zitex® G exhibits the same unique characteristics as Zitex® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE dielectric for miniature coaxial cables are tensile strength and elongation, which allow easier wire wrapping without fear of breakage. Zitex G is approximately 50% air by volume and thus provides unusually good dielectric characteristics. Zitex G is also available in perforated form with 46% open area. Strong and tough, Zitex G can be installed in membrane holders without the need for non-PTFE polymeric backings, so there's no compromising on properties that might be important to your application. Particle retention is also very high, especially when filtering air and other gases. On the subject of liquid filtration, Zitex G again stands out from the crowd. Liquids may be filtered by using pressures exceeding the membrane's water initiation pressure, or with the aid of wetting agents such as ethanol.
Datasheet
Description
Zitex G Filter Membranes Zitex® G exhibits the same unique characteristics as Zitex® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE dielectric for miniature coaxial cables are tensile strength and elongation, which allow easier wire wrapping without fear of breakage. Zitex G is approximately 50% air by volume and thus provides unusually good dielectric characteristics. Zitex G is also available in perforated form with 46% open area. Strong and tough, Zitex G can be installed in membrane holders without the need for non-PTFE polymeric backings, so there's no compromising on properties that might be important to your application. Particle retention is also very high, especially when filtering air and other gases. On the subject of liquid filtration, Zitex G again stands out from the crowd. Liquids may be filtered by using pressures exceeding the membrane's water initiation pressure, or with the aid of wetting agents such as ethanol.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zitex G Filter Membranes - G-106 - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
Zitex G Filter Membranes
G-106
Zitex G Filter Membranes G-106
Zitex G Filter Membranes Zitex® G exhibits the same unique characteristics as Zitex® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE dielectric for miniature coaxial cables are tensile strength and elongation, which allow easier wire wrapping without fear of breakage. Zitex G is approximately 50% air by volume and thus provides unusually good dielectric characteristics. Zitex G is also available in perforated form with 46% open area. Strong and tough, Zitex G can be installed in membrane holders without the need for non-PTFE polymeric backings, so there's no compromising on properties that might be important to your application. Particle retention is also very high, especially when filtering air and other gases. On the subject of liquid filtration, Zitex G again stands out from the crowd. Liquids may be filtered by using pressures exceeding the membrane's water initiation pressure, or with the aid of wetting agents such as ethanol.

Zitex G Filter Membranes

Zitex® G exhibits the same unique characteristics as Zitex® A and also has very high water retention pressures, making it the logical choice where a highly reliable hydrophobic vent is required. Two other properties that make Zitex G ideal as an air-PTFE dielectric for miniature coaxial cables are tensile strength and elongation, which allow easier wire wrapping without fear of breakage. Zitex G is approximately 50% air by volume and thus provides unusually good dielectric characteristics. Zitex G is also available in perforated form with 46% open area.

Strong and tough, Zitex G can be installed in membrane holders without the need for non-PTFE polymeric backings, so there's no compromising on properties that might be important to your application.

Particle retention is also very high, especially when filtering air and other gases.

On the subject of liquid filtration, Zitex G again stands out from the crowd. Liquids may be filtered by using pressures exceeding the membrane's water initiation pressure, or with the aid of wetting agents such as ethanol.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number G-106
Product Name Zitex G Filter Membranes
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Unfilled
Thickness 0.0060 inch (0.1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
End plate - 257-600 - WAGO
Specs
Form / Shape Plate
Thickness 0.5591 inch (14.2 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details