Saint-Gobain Surface Solutions- Composite CHEMFILM General Purpose Fluoropolymer Film ETFE-E2

Description
ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering grade plastics. The resistance to chemicals and weathering, low flammability, and stress crack resistance make this film an excellent candidate for a wide variety of applications. Weatherable Applications Saint-Gobain's ETFE-E2 film offers excellent mechanical properties and tear resistance. The high light transmission (> 94%) of ETFE film, when combined with its excellent mechanical and chemical properties, provides excellent performance in architectural roofing designs and greenhouses. ETFE film is also an excellent choice in solar collector applications due to its outstanding physical properties and high coverage factor resulting from its low density. ETFE-E2 film is UL listed under file number QMFZ2.E311412 Low Surface-Energy Applications Saint-Gobain's ETFE-E2 film offers a low surface energy, making it an excellent choice for release applications up to 165°C (330°F) process temperature. The low density of this material, compared to Saint-Gobain's FEP film, provides greater coverage per pound for composite molding release film applications. The low surface energy of ETFE can also be utilized in applications such as wall coverings and anti-graffiti protection for high traffic areas. Fabrication Capabilities ETFE-E2 film offers processors excellent dimensional stability for secondary processing such as thermoforming and welding. Products utilizing Saint-Gobain's surface treatment technologies, such as C-treatment, improve bondability characteristics for protective laminations and adhesive coating.
Datasheet
Description
ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering grade plastics. The resistance to chemicals and weathering, low flammability, and stress crack resistance make this film an excellent candidate for a wide variety of applications. Weatherable Applications Saint-Gobain's ETFE-E2 film offers excellent mechanical properties and tear resistance. The high light transmission (> 94%) of ETFE film, when combined with its excellent mechanical and chemical properties, provides excellent performance in architectural roofing designs and greenhouses. ETFE film is also an excellent choice in solar collector applications due to its outstanding physical properties and high coverage factor resulting from its low density. ETFE-E2 film is UL listed under file number QMFZ2.E311412 Low Surface-Energy Applications Saint-Gobain's ETFE-E2 film offers a low surface energy, making it an excellent choice for release applications up to 165°C (330°F) process temperature. The low density of this material, compared to Saint-Gobain's FEP film, provides greater coverage per pound for composite molding release film applications. The low surface energy of ETFE can also be utilized in applications such as wall coverings and anti-graffiti protection for high traffic areas. Fabrication Capabilities ETFE-E2 film offers processors excellent dimensional stability for secondary processing such as thermoforming and welding. Products utilizing Saint-Gobain's surface treatment technologies, such as C-treatment, improve bondability characteristics for protective laminations and adhesive coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHEMFILM General Purpose Fluoropolymer Film - ETFE-E2 - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
CHEMFILM General Purpose Fluoropolymer Film
ETFE-E2
CHEMFILM General Purpose Fluoropolymer Film ETFE-E2
ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering grade plastics. The resistance to chemicals and weathering, low flammability, and stress crack resistance make this film an excellent candidate for a wide variety of applications. Weatherable Applications Saint-Gobain's ETFE-E2 film offers excellent mechanical properties and tear resistance. The high light transmission (> 94%) of ETFE film, when combined with its excellent mechanical and chemical properties, provides excellent performance in architectural roofing designs and greenhouses. ETFE film is also an excellent choice in solar collector applications due to its outstanding physical properties and high coverage factor resulting from its low density. ETFE-E2 film is UL listed under file number QMFZ2.E311412 Low Surface-Energy Applications Saint-Gobain's ETFE-E2 film offers a low surface energy, making it an excellent choice for release applications up to 165°C (330°F) process temperature. The low density of this material, compared to Saint-Gobain's FEP film, provides greater coverage per pound for composite molding release film applications. The low surface energy of ETFE can also be utilized in applications such as wall coverings and anti-graffiti protection for high traffic areas. Fabrication Capabilities ETFE-E2 film offers processors excellent dimensional stability for secondary processing such as thermoforming and welding. Products utilizing Saint-Gobain's surface treatment technologies, such as C-treatment, improve bondability characteristics for protective laminations and adhesive coating.

ETFE-E2 fluoropolymer film is manufactured from a copolymer of ethylene and tetrafluoroethylene resin. ETFE-E2 grade is a general purpose ETFE film fit for use in most applications. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering grade plastics. The resistance to chemicals and weathering, low flammability, and stress crack resistance make this film an excellent candidate for a wide variety of applications.

  • Weatherable Applications

Saint-Gobain's ETFE-E2 film offers excellent mechanical properties and tear resistance. The high light transmission (> 94%) of ETFE film, when combined with its excellent mechanical and chemical properties, provides excellent performance in architectural roofing designs and greenhouses. ETFE film is also an excellent choice in solar collector applications due to its outstanding physical properties and high coverage factor resulting from its low density. ETFE-E2 film is UL listed under file number QMFZ2.E311412

  • Low Surface-Energy Applications

Saint-Gobain's ETFE-E2 film offers a low surface energy, making it an excellent choice for release applications up to 165°C (330°F) process temperature. The low density of this material, compared to Saint-Gobain's FEP film, provides greater coverage per pound for composite molding release film applications. The low surface energy of ETFE can also be utilized in applications such as wall coverings and anti-graffiti protection for high traffic areas.

  • Fabrication Capabilities

ETFE-E2 film offers processors excellent dimensional stability for secondary processing such as thermoforming and welding. Products utilizing Saint-Gobain's surface treatment technologies, such as C-treatment, improve bondability characteristics for protective laminations and adhesive coating.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ETFE-E2
Product Name CHEMFILM General Purpose Fluoropolymer Film
Form / Shape Sheet or Film
Chemical System Copolymer Of Ethylene And Tetrafluoroethylene
Filler Unfilled
Thickness 5.00E-4 to 0.0100 inch (0.0127 to 0.2540 mm)
Width / O.D. 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Enflon® Molded Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.1870 to 4 inch (4.75 to 102 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 281-326 - WAGO
Specs
Form / Shape Plate
Thickness 1.07 inch (27.2 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details