Saint-Gobain Surface Solutions- Composite CHEMFILM Fluoropolymer Films ECTFE

Description
ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifl uoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200°C (-328°F) to 165°C (330°F). Saint-Gobain's ECTFE film provides the highest abrasion resistance of any fluoropolymer film available. This film has superior chemical resistance and very high tensile strength and flexural modulus. The low specific gravity of ECTFE provides more square feet than FEP or ETFE with higher mechanical properties making it the ultimate fluoropolymer film for lightweight and high strength composite fabrication. The combination of heat stability, electrical characteristics, and barrier properties provides insulator performance especially suited for use in sensitive electrical applications in caustic, high temperature environments. ECTFE film offers the highest dielectric strength of all fluoropolymer films. ECTFE film has outstanding resistance to weathering and high energy radiation. This material is suitable for electrical tapes, cable insulation, printed circuits, capacitors, chlorine cells, flat cable constructions, and solar collectors. Saint-Gobain's ECTFE film offers a UL V-0 rating for flammability. This provides performance suitable for aircraft cabin interiors and fuel cell membranes.
Datasheet
Description
ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifl uoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200°C (-328°F) to 165°C (330°F). Saint-Gobain's ECTFE film provides the highest abrasion resistance of any fluoropolymer film available. This film has superior chemical resistance and very high tensile strength and flexural modulus. The low specific gravity of ECTFE provides more square feet than FEP or ETFE with higher mechanical properties making it the ultimate fluoropolymer film for lightweight and high strength composite fabrication. The combination of heat stability, electrical characteristics, and barrier properties provides insulator performance especially suited for use in sensitive electrical applications in caustic, high temperature environments. ECTFE film offers the highest dielectric strength of all fluoropolymer films. ECTFE film has outstanding resistance to weathering and high energy radiation. This material is suitable for electrical tapes, cable insulation, printed circuits, capacitors, chlorine cells, flat cable constructions, and solar collectors. Saint-Gobain's ECTFE film offers a UL V-0 rating for flammability. This provides performance suitable for aircraft cabin interiors and fuel cell membranes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHEMFILM Fluoropolymer Films - ECTFE - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
CHEMFILM Fluoropolymer Films
ECTFE
CHEMFILM Fluoropolymer Films ECTFE
ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifl uoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200°C (-328°F) to 165°C (330°F). Saint-Gobain's ECTFE film provides the highest abrasion resistance of any fluoropolymer film available. This film has superior chemical resistance and very high tensile strength and flexural modulus. The low specific gravity of ECTFE provides more square feet than FEP or ETFE with higher mechanical properties making it the ultimate fluoropolymer film for lightweight and high strength composite fabrication. The combination of heat stability, electrical characteristics, and barrier properties provides insulator performance especially suited for use in sensitive electrical applications in caustic, high temperature environments. ECTFE film offers the highest dielectric strength of all fluoropolymer films. ECTFE film has outstanding resistance to weathering and high energy radiation. This material is suitable for electrical tapes, cable insulation, printed circuits, capacitors, chlorine cells, flat cable constructions, and solar collectors. Saint-Gobain's ECTFE film offers a UL V-0 rating for flammability. This provides performance suitable for aircraft cabin interiors and fuel cell membranes.

ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifluoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200°C (-328°F) to 165°C (330°F). Saint-Gobain's ECTFE film provides the highest abrasion resistance of any fluoropolymer film available. This film has superior chemical resistance and very high tensile strength and flexural modulus. The low specific gravity of ECTFE provides more square feet than FEP or ETFE with higher mechanical properties making it the ultimate fluoropolymer film for lightweight and high strength composite fabrication. The combination of heat stability, electrical characteristics, and barrier properties provides insulator performance especially suited for use in sensitive electrical applications in caustic, high temperature environments. ECTFE film offers the highest dielectric strength of all fluoropolymer films. ECTFE film has outstanding resistance to weathering and high energy radiation. This material is suitable for electrical tapes, cable insulation, printed circuits, capacitors, chlorine cells, flat cable constructions, and solar collectors. Saint-Gobain's ECTFE film offers a UL V-0 rating for flammability. This provides performance suitable for aircraft cabin interiors and fuel cell membranes.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Surface Solutions- Composite
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ECTFE
Product Name CHEMFILM Fluoropolymer Films
Form / Shape Sheet or Film
Chemical System Ethylenechlorotrifluroethylene
Filler Unfilled
Thickness 5.00E-4 to 0.0100 inch (0.0127 to 0.2540 mm)
Width / O.D. 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 280-354 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details