Samtec Inc. Datasheets for Power Connectors
Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry modules
Power Connectors: Learn more
| Product Name | Notes |
|---|---|
| Available with Shell Size 10 (10 Pins) and 17 (32 Pins) Meets IP68 requirements for dust and waterproof sealing | |
| Available with Shell Size 10 (14 Pins) Meets IP68 requirements for dust and waterproof sealing | |
| Available with Shell Size 10 (4 Pins) and 17 (16 Pins) Meets IP68 requirements for dust and waterproof sealing | |
| Available with Shell Sizes 10 (4 Pins) and 17 (16 Pins) Meets IP68 requirements for dust and waterproof sealing |
| << Prev | Next >> |