J.L. Matthews Co., Inc. (JLMCo) JLMCo 24" White Canvas Tool Bag, 2 Pockets 62-460

Description
Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with two large outside pockets. Measures 24" x 10" x 18"
Datasheet
Description
Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with two large outside pockets. Measures 24" x 10" x 18"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JLMCo 24
Fort Worth, TX, USA
JLMCo 24" White Canvas Tool Bag, 2 Pockets
62-460
JLMCo 24" White Canvas Tool Bag, 2 Pockets 62-460
Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with two large outside pockets. Measures 24" x 10" x 18"

Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with two large outside pockets.
Measures 24" x 10" x 18"

Supplier's Site Datasheet

Technical Specifications

  J.L. Matthews Co., Inc. (JLMCo)
Product Category Industrial Containers
Product Number 62-460
Product Name JLMCo 24" White Canvas Tool Bag, 2 Pockets
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details