J.L. Matthews Co., Inc. (JLMCo) JLMCo 22" White Canvas Tool Bag, 1i+1o Pockets 62-232

Description
Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with one inside pocket and one large outside pocket. Measures 22" x 10" x 14"
Datasheet
Description
Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with one inside pocket and one large outside pocket. Measures 22" x 10" x 14"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JLMCo 22
Fort Worth, TX, USA
JLMCo 22" White Canvas Tool Bag, 1i+1o Pockets
62-232
JLMCo 22" White Canvas Tool Bag, 1i+1o Pockets 62-232
Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with one inside pocket and one large outside pocket. Measures 22" x 10" x 14"

Tool and gear bag made of heavy-duty white canvas with hard rubber molded bottom shell. Has nylon strap handle and durable snap closure. It comes with one inside pocket and one large outside pocket.
Measures 22" x 10" x 14"

Supplier's Site Datasheet

Technical Specifications

  J.L. Matthews Co., Inc. (JLMCo)
Product Category Industrial Containers
Product Number 62-232
Product Name JLMCo 22" White Canvas Tool Bag, 1i+1o Pockets
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details