T. W. Evans Cordage Datasheets for Cordage, Rope, and Webbing

Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more

Page: 1 2
Product Name Notes
#4 DIAMOND BRAID NYLON 50' BAG
#5 X 100' GREEN VINYL WITH WIRE CENTER
#5 X 20/50' GREEN VINYL WITH WIRE CENTER
#5 X 50' GREEN VINYL CENTER CLOTHESLINE
#6 ECONOMY SASH CORD 1500' SPOOL
#6 X 100 BRAIDED NYLON
#8 ECONOMY SASH CORD 1000' SPOOL
#8 X 50 BRAIDED POLY YELLOW/BLACK
100% Polyester in distinctive blue 12 strand braided construction. Special Samthane treatment reduces abrasion. This product offers the highest leve of working performance for strength and streth resistance. Tensile strength...
100% Polypro camouflage design. Good for camping, hunting and other outdoor activities.
24" X 100' ANTI-SKID NET
5/16" X 50' DIAMOND BRAID NYLON ROPE BAG
6 PLY WAX POLYESTER 1/2 LB.
A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas,...
A braided synthetic rope made from a blend of polyester and polyolefin fibers. Light weight and snag resistant with distinctive green stripe. 5/8" and 3/4" diameter are designed for Bull...
A jute product used in sealing pipes and other applications where packing is required. White Oakum is used on soil pipes only.
A knit blue and white polypro product that can be used for boating, clothesline, etc.
A knit polyester product that provides low stretch at economy prices. Excellent as a clothesline or tie down cord.
A premium grade of cord designed for clothesline applications where the very minimum in stretch is required. Especially good for pulley lines.
A premium quality 6 strand line offering exceptional durability and smooth surface for "footlock". Tensile strength 8,100 lbs. (safe working load 20% of tensile).
An all polyester product that provides low stretch at economy prices. Excellent as a clothesline or tie down cord.
Braided from high strength filament nylon yarns. Diamond braid construction insures good tying qualities
Braided nylon cord with nylon core.
BRAIDED POLYESTER 100'
BRAIDED POLYESTER 171'
Braided utility rope, strong, durable multi purppose and knots easily, Assorted colors.
Bulk spools of elastic stertch cord. White nylon cover provides maximum resistance to weather and abrasion.
Clear vinyl to protect in high traffic areas. Gripper backing holds runner inplace.
Continuous multifilament low-stretch yarn. Highly resistant to abrasion and ultra-violet rays.
Cotton twine
Excellent all-purpose cotton sash cord. Low stretch synthetic core adds strength. Cotton jacket is polished to provide moisture resistance and smooth surface.
Heavy protective plastic cover over a stretch resistant wire core. This is a full diameter product at economy prices. The #5 (5/32") fits most out and indoor reel dryers.
Made from high quality cotton yarns that are tightley wound for maximum abrasion resistance. Core is made from low stretch premium grade polyester to insure mositure resistance and smooth surface.
Made in neon colors for high visibility. The cord is strong, will not rot or mildew and is abrasion resistant.
Marline in jute twine treated with a tarred solution for water resistance.
Nylon is the strongest of all fibers, 2-1/2 times that of manila. It also has the greatest stretch, making it ideal for anchor ropes and mooring lines but difficult to...
Our economy grade of nylon rope that still meets accepted strandards for strength.
Polyester/polypropyl ene blend. It has low stretch and holds knots well. Economically priced.
Polypropylene is almost twice a strong as manila and is resistant to mildew, rot, and most chemicals. It floats on the surface of water and has only moderate stretch. 3/8"...
Sisal is the most economical natural fiber twine available. It is strong, rugged and holds well without much stretch.
Small diameter cotton braided cord. Highest quality. Ideal for many uses - venetian blind, crafts, plumb lines, etc.
Solid braid nylon is ideal for use around the home, as tie down, starter cord, or light duty anchor line. The strong look of nylon combined with very competitive prices...
Solid braided MFP cord in colors.
Solid braided using quality, high-tenacity, multifilament polypropylene fibers. Reinforced core adds strength, and durability. Low stretch. Mildew and rot proof. UV stabilized. Knots easily.
Sometime know as Bungee Cords. Available in assorted colors with plastic coated hooks. These are best quality with full rubber core for strength and elasticity.
Sometime know as Bungee Cords. Heavy duty black with metal hooks. These are best quality with full rubber core for strength and elasticity.
Stable Braid - This is the highest quality category of ropes available. It has high strength, abrasion resistance, flexibility, and good weathering qualitites. Used for years in sailing for running...
Super Strong Nylon - Offers most of the same basic qualities as 2 in 1 Polyester except for low stretch. Nylons ability to stretch provides good shock absorption where it...
The clothesline that looks like sash cord and has high strength, low stretch and solid braided construction.
Theater cord
Thimbles
This is a brown colored propylene that tries to simulate the natural color of manila. Strength and working qualitites are the same as yellow polypro.
This product has good appearance and working qualities. It is strong, rot resistant and floats.
This product is designed for industrial and commercial tying applications shwere a definite cost savings is available. It is strong, light weight, and rot resistant. The spiral wrap (33-100 -...
Twine assortment

<< Prev