T. W. Evans Cordage 2 PLY 850T POLY TWINE 10# TUBE 40-201

Description
This product is designed for industrial and commercial tying applications shwere a definite cost savings is available. It is strong, light weight, and rot resistant. The spiral wrap (33-100 - 33-111) works best for hand tying. It's construction resists unraveling and fraying after cutting. The split-flim (40-102 - 40-315)construction is specially designed for maching tying or where a soft construction is desired.
Description
This product is designed for industrial and commercial tying applications shwere a definite cost savings is available. It is strong, light weight, and rot resistant. The spiral wrap (33-100 - 33-111) works best for hand tying. It's construction resists unraveling and fraying after cutting. The split-flim (40-102 - 40-315)construction is specially designed for maching tying or where a soft construction is desired.

Suppliers

Company
Product
Description
Supplier Links
2 PLY 850T POLY TWINE 10# TUBE - 40-201 - T. W. Evans Cordage
Cranston, RI, USA
2 PLY 850T POLY TWINE 10# TUBE
40-201
2 PLY 850T POLY TWINE 10# TUBE 40-201
This product is designed for industrial and commercial tying applications shwere a definite cost savings is available. It is strong, light weight, and rot resistant. The spiral wrap (33-100 - 33-111) works best for hand tying. It's construction resists unraveling and fraying after cutting. The split-flim (40-102 - 40-315)construction is specially designed for maching tying or where a soft construction is desired.

This product is designed for industrial and commercial tying applications shwere a definite cost savings is available. It is strong, light weight, and rot resistant. The spiral wrap (33-100 - 33-111) works best for hand tying. It's construction resists unraveling and fraying after cutting. The split-flim (40-102 - 40-315)construction is specially designed for maching tying or where a soft construction is desired.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Cordage, Rope, and Webbing
Product Number 40-201
Product Name 2 PLY 850T POLY TWINE 10# TUBE
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Fibre Rope 3-Strand. Diameter (mm) 36 - 300303602200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 1.42 inch (36 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.47 inch (12 mm)
Length 240.6 yd (220 m)
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic
Applications Electrical
View Details