T. W. Evans Cordage #12 IMPERIAL SASH CORD 100' HANK 57-120

Description
Made from high quality cotton yarns that are tightley wound for maximum abrasion resistance. Core is made from low stretch premium grade polyester to insure mositure resistance and smooth surface.
Description
Made from high quality cotton yarns that are tightley wound for maximum abrasion resistance. Core is made from low stretch premium grade polyester to insure mositure resistance and smooth surface.

Suppliers

Company
Product
Description
Supplier Links
#12 IMPERIAL SASH CORD 100' HANK - 57-120 - T. W. Evans Cordage
Cranston, RI, USA
#12 IMPERIAL SASH CORD 100' HANK
57-120
#12 IMPERIAL SASH CORD 100' HANK 57-120
Made from high quality cotton yarns that are tightley wound for maximum abrasion resistance. Core is made from low stretch premium grade polyester to insure mositure resistance and smooth surface.

Made from high quality cotton yarns that are tightley wound for maximum abrasion resistance. Core is made from low stretch premium grade polyester to insure mositure resistance and smooth surface.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Cordage, Rope, and Webbing
Product Number 57-120
Product Name #12 IMPERIAL SASH CORD 100' HANK
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Rope, 3-Strand Diameter (mm) 14 - 300301401300050 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Width / OD 0.55 inch (14 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Heat Resistant Nomex® Textiles - HYTEX® 500 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Bungee Cords - 4360463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.31 inch (8 mm)
Length 0.7 yd (0.6000 m)
View Details