4520U -- #5-1000' UNGLAZED 100% COTTON
T. W. Evans Cordage
#5-1000' UNGLAZED 100% COTTON
4520U
Suppliers
#5-1000' UNGLAZED 100% COTTON
4520U
Supplier's Site
Technical Specifications
|
Product Category
|
Cordage, Rope, and Webbing |
|
Product Number
|
4520U |
|
Product Name
|
#5-1000' UNGLAZED 100% COTTON |
|
Type
|
Rope or Cordage
|
Unlock Full Specs
to access all available technical data
Similar Products
Mid-Mountain Materials, Inc.
Type
Rope or Cordage
Material
Synthetic; Aramid
Applications
Chemical; Fire; Gasket, Insulation
View Details
Type
Rope or Cordage
Material
Synthetic; Polypropylene
Applications
Marine; Mooring, ocean and harbour towage.
View Details
Type
Rope or Cordage
Width / OD
0.24 to 0.31 inch (6 to 8 mm)
Length
0.7 to 1.0 yd (0.6000 to 0.9000 m)
View Details
Type
Rope or Cordage
Material
Synthetic; Polyamide
Length
333.3 yd (305 m)
View Details