T. W. Evans Cordage 1" X 600' BUFFALO NYLON 85-093

Description
Our economy grade of nylon rope that still meets accepted strandards for strength.
Description
Our economy grade of nylon rope that still meets accepted strandards for strength.

Suppliers

Company
Product
Description
Supplier Links
1
Cranston, RI, USA
1" X 600' BUFFALO NYLON
85-093
1" X 600' BUFFALO NYLON 85-093
Our economy grade of nylon rope that still meets accepted strandards for strength.

Our economy grade of nylon rope that still meets accepted strandards for strength.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Synthetic Fibers and Fabrics
Product Number 85-093
Product Name 1" X 600' BUFFALO NYLON
Product Form Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Features ChemRes
Thickness 29.0000 to 195.0000 inch (737 to 4953 mm)
View Details
Heat Resistant Kevlar® Textiles - HYTEX® 400 - Mid-Mountain Materials, Inc.
Specs
Product Form Roving or Yarn; Braided; Rope or Cordage; Sleeving or Wraps
Material Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Product Form Rope or Cordage
Applications Electrical
Thickness 0.0100 to 0.0150 inch (0.2540 to 0.3810 mm)
View Details
PIG® Barrel Top Absorbent Mat - MAT208 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 22.00 inch (559 mm)
View Details