T. W. Evans Cordage 13/32" X 36" STRETCH CORDS D10-90

Description
Sometime know as Bungee Cords. Available in assorted colors with plastic coated hooks. These are best quality with full rubber core for strength and elasticity.
Description
Sometime know as Bungee Cords. Available in assorted colors with plastic coated hooks. These are best quality with full rubber core for strength and elasticity.

Suppliers

Company
Product
Description
Supplier Links
13/32
Cranston, RI, USA
13/32" X 36" STRETCH CORDS
D10-90
13/32" X 36" STRETCH CORDS D10-90
Sometime know as Bungee Cords. Available in assorted colors with plastic coated hooks. These are best quality with full rubber core for strength and elasticity.

Sometime know as Bungee Cords. Available in assorted colors with plastic coated hooks. These are best quality with full rubber core for strength and elasticity.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Cordage, Rope, and Webbing
Product Number D10-90
Product Name 13/32" X 36" STRETCH CORDS
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene Fibre Rope 3-Strand. Diameter (mm) 6 - 300300602200010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.24 inch (6 mm)
View Details
Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Rope - 1244756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.08 inch (2 mm)
Length 109.4 yd (100 m)
View Details
Flat Braided Lacing Tape, Nomex - 823 / 824 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic; Aramid
Applications Electrical
View Details