T. W. Evans Cordage #14 IMPERIAL CORD 100' HANK 57-140

Description
Made from high quality cotton yarns that are tightley wound for maximum abrasion resistance. Core is made from low stretch premium grade polyester to insure mositure resistance and smooth surface.
Description
Made from high quality cotton yarns that are tightley wound for maximum abrasion resistance. Core is made from low stretch premium grade polyester to insure mositure resistance and smooth surface.

Suppliers

Company
Product
Description
Supplier Links
#14 IMPERIAL CORD 100' HANK - 57-140 - T. W. Evans Cordage
Cranston, RI, USA
#14 IMPERIAL CORD 100' HANK
57-140
#14 IMPERIAL CORD 100' HANK 57-140
Made from high quality cotton yarns that are tightley wound for maximum abrasion resistance. Core is made from low stretch premium grade polyester to insure mositure resistance and smooth surface.

Made from high quality cotton yarns that are tightley wound for maximum abrasion resistance. Core is made from low stretch premium grade polyester to insure mositure resistance and smooth surface.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Cordage, Rope, and Webbing
Product Number 57-140
Product Name #14 IMPERIAL CORD 100' HANK
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Bungee Cords - 4360592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.31 inch (8 mm)
Length 0.8 yd (0.7620 m)
View Details
Nylon Rope, 3-Strand Diameter (mm) 18 - 300301802200050 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Width / OD 0.71 inch (18 mm)
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Gasket, Insulation
View Details
PTFE Flat Braided Lacing Tape - 808 / 809 - BRIM Electronics, Inc.
Specs
Type Rope or Cordage
Material Synthetic
Applications Electrical
View Details