T. W. Evans Cordage #12 S. B. POLYESTER 1000' SPOOL 47-121

Description
A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas, grease, or oil. Ideal as safety lines, hoists, starter ropes, anchor lines, camping roe and tie-down rope.
Description
A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas, grease, or oil. Ideal as safety lines, hoists, starter ropes, anchor lines, camping roe and tie-down rope.

Suppliers

Company
Product
Description
Supplier Links
#12 S. B. POLYESTER 1000' SPOOL - 47-121 - T. W. Evans Cordage
Cranston, RI, USA
#12 S. B. POLYESTER 1000' SPOOL
47-121
#12 S. B. POLYESTER 1000' SPOOL 47-121
A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas, grease, or oil. Ideal as safety lines, hoists, starter ropes, anchor lines, camping roe and tie-down rope.

A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas, grease, or oil. Ideal as safety lines, hoists, starter ropes, anchor lines, camping roe and tie-down rope.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Cordage, Rope, and Webbing
Product Number 47-121
Product Name #12 S. B. POLYESTER 1000' SPOOL
Type Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Stringer, 1000' Nylon Rope & Reel - 938-9800-1000 - Petersen Products Co.
Specs
Type Rope or Cordage
Material Synthetic; Polyamide
Length 333.3 yd (305 m)
View Details
Heat Resistant Kevlar®-Glass Textiles - HYTEX® 700 - Mid-Mountain Materials, Inc.
Specs
Type Rope or Cordage
Material EGlass; Fiberglass; Synthetic; Aramid
Applications Chemical; Fire; Gasket, Insulation
View Details
Rope - 672958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rope or Cordage
Width / OD 0.24 inch (6 mm)
Length 240.6 yd (220 m)
View Details
Polypropylene Fibre Rope 3-Strand. Diameter (mm) 16 - 300301600300010 - Certex UK
Specs
Type Rope or Cordage
Material Synthetic; Polypropylene
Width / OD 0.63 inch (16 mm)
View Details