Morgan Advanced Materials Datasheets for Specialty Fibers, Fabrics, and Textiles
Specialty fibers, fabrics and textiles are based upon a unique composition, weave, or technology, and are designed for specialized applications.
Specialty Fibers, Fabrics, and Textiles: Learn more
| Product Name | Notes |
|---|---|
| A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range... | |
| Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster® Cable Tray Wrap provides advanced fire protection capabilities FireMaster® Cable Tray Wrap is a fully encapsulated flexible wrap... | |
| Easy to install and exhibiting non-smoking characteristics, FireMaster® Expanding Felt provides a simple solution for sealing movement joints and penetrations in buildings. FireMaster® Expanding Felt combines FireMaster® fibres with carefully... | |
| FireMaster FireFelt 607TM is manufactured from alkaline earth silicate fibres and a binder system which produces a resilient product form across a wide range of densities. FireMaster FireFelt 607 offers... | |
| FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal... | |
| FireMaster® FastWrap® is an advanced duct wrap which provides excellent fire protection properties, is thin, lightweight and foil encapsulated for fast, easy installation. Whatever your application FastWrap® duct insulation provides... | |
| Focusing on the needs of industries such as aerospace, semiconductor and photovoltaic, metallurgical, optical fiber manufacturing, glass processing and ceramics, Morgan AM&T has developed a wide range of carbon and... | |
| High-performance felt products from Morgan Thermal Ceramics are the preferred choice over traditional fibreglass, textile, or metal products for thermal, acoustical, or filtration management. These QS 9000/ISO 9002 certified, lightweight... | |
| High-performance paper products from Morgan Thermal Ceramics are the preferred choice over traditional fibreglass, textile, or metal products for thermal, acoustical, or filtration management. Morgan Thermal Ceramics’ RCF paper is... | |
| Kao-Tex™ textile products are made from highly textured forms of various fibres. Morgan Thermal Ceramics textile products are manufactured under our brand name Kao-Tex™ and are made from highly textured... | |
| Morgan Thermal Ceramics fibre blanket products are available in a wide range of chemistries, densities and thicknesses. Morgan Thermal Ceramics offers a wide range of fibre blanket products in a... | |
| Morgan Thermal Ceramics fibre modules are a unique solution to high temperature insulation applications such as industrial heaters, boilers and furnaces. Our Pyro™ range features specific anchoring systems and we... | |
| Morgan Thermal Ceramics has a complete line of refractory bulk fibres, each of which offers its own unique combination of properties. Morgan Thermal Ceramics offers a complete range of bulk... | |
| Morgan Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Morgan Thermal Ceramics offers a wide range of insulating products which are made from a mixture... | |
| Our RCF Board products made from RCF wool (Cera® and Kaowool®) used to help reduce greenhouse gas emissions, reduce energy waste and improve the efficiency of furnaces and process equipment. | |
| Our Superwool® Fibre blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten Aluminum. They also provide stability and resistance to chemical... | |
| Our Superwool® Fibre bulks are unaffected by incidental spills of oil or water and their thermal and physical properties are restored after drying. They are designed from raw material Calcium-Magnesium-Si... | |
| Our Superwool® Fibre mastic is a mouldable form of fibre which can be trowelled, hand moulded, or injected from a hand held pressure gun. Drying converts the Mastic into a... | |
| Our Superwool® Fibre papers are uniquely designed from patented Superwool® Fibre bulk and organic binders in a unique paper making process and provide stability and resistance to chemical attack. Exceptions... | |
| Our vacuum formed products feature excellent hardness properties, excellent themal shock resistance, molten iron and steel resistance and they are very easy to machine allow for the manufacture of ‘tailor... | |
| Pyro-Log® is an uncompressed monolithic mass of ceramic fibre. Pyro-Log fibre is available in 152mm to 203mm (6in and 8in) thicknesses with densities up to 240 kg/m3 (15 pcf). Manufactured... | |
| Semi rigid, it is neither brittle nor dusty. Superwool® Fibre felt optimizes the manufacture of complex, die-cut shapes to close tolerances. This product range features high temperature resistance, low heat... | |
| Superwool® Fibre Pyro-Log® offers a unique solution to the problems encountered in designing linings for use in the toughest of furnace environments. Features Available in standard uncompressed densities up to... | |
| The Pyro-Fold™ modules are an accordion folded blanket, whereas the Pyro-Stack™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an... | |
| These products exhibit a wide variety of features such as low thermal conductivity, excellent shock resistance and it is resistant to molten Aluminium. It has an excellent appearance and is... |