Morgan Advanced Materials Datasheets for Silicon Nitride and Silicon Nitride Ceramics
Silicon nitride and silicon nitride ceramics have outstanding high-temperature, mechanical, wear, and thermal properties. These hard ceramics also have moderate thermal conductivity, a low coefficient of thermal expansion, a moderately high elastic modulus, and unusually high fracture toughness.
Silicon Nitride and Silicon Nitride Ceramics: Learn more
| Product Name | Notes |
|---|---|
| An advanced synthetic ceramic with a nominal Si3N4 content of 99%. Reaction bonded silicon nitride (RSBN) is made by directly reacting compacted silicon powder with nitrogen to... | |
| An advanced synthetic ceramic with a nominal Si3N4 content of 99%. The sintered silicon nitride (SSN) technique produces a material with excellent physical properties, that is ideally... |