Morgan Advanced Materials Datasheets for Thin Film Materials
Thin film materials are high purity materials and chemicals such as precursor gases, sputtering targets, or evaporation filaments used to form or modify thin film deposits and substrates.
Thin Film Materials: Learn more
| Product Name | Notes |
|---|---|
| Diamond has long been the technologically preferred material for critical thermal management applications due to its extremely high thermal conductivity, low coefficient of thermal expansion and high electrical resistivity. High... | |
| DIAMONEX DLC is the ultimate performance coating, offering a wear-resistant chemical barrier for metal, ceramic, glass, and plastic, deposited normally at temperatures below 150°C. | |
| MTC Diamonex Diamondshield® is the premier abrasion-resistant coating for soft substrates such as plastics . DIAMONDSHIELD Diamondshield® is part of the family of patented diamond-like carbon (DLC) and related superhard... |