Morgan Advanced Materials Datasheets for Ceramic Insulation and Textiles
Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms.
Ceramic Insulation and Textiles: Learn more
| Product Name | Notes |
|---|---|
| A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range... | |
| Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster® Cable Tray Wrap provides advanced fire protection capabilities FireMaster® Cable Tray Wrap is a fully encapsulated flexible wrap... | |
| Easy to install and exhibiting non-smoking characteristics, FireMaster® Expanding Felt provides a simple solution for sealing movement joints and penetrations in buildings. FireMaster® Expanding Felt combines FireMaster® fibres with carefully... | |
| FireMaster FireFelt 607TM is manufactured from alkaline earth silicate fibres and a binder system which produces a resilient product form across a wide range of densities. FireMaster FireFelt 607 offers... | |
| FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal... | |
| FireMaster® FastWrap® is an advanced duct wrap which provides excellent fire protection properties, is thin, lightweight and foil encapsulated for fast, easy installation. Whatever your application FastWrap® duct insulation provides... | |
| Focusing on the needs of industries such as aerospace, semiconductor and photovoltaic, metallurgical, optical fiber manufacturing, glass processing and ceramics, Morgan AM&T has developed a wide range of carbon and... | |
| High-performance felt products from Morgan Thermal Ceramics are the preferred choice over traditional fibreglass, textile, or metal products for thermal, acoustical, or filtration management. These QS 9000/ISO 9002 certified, lightweight... | |
| High-performance paper products from Morgan Thermal Ceramics are the preferred choice over traditional fibreglass, textile, or metal products for thermal, acoustical, or filtration management. Morgan Thermal Ceramics’ RCF paper is... | |
| Kao-Tex™ textile products are made from highly textured forms of various fibres. Morgan Thermal Ceramics textile products are manufactured under our brand name Kao-Tex™ and are made from highly textured... | |
| Morgan Thermal Ceramics fibre blanket products are available in a wide range of chemistries, densities and thicknesses. Morgan Thermal Ceramics offers a wide range of fibre blanket products in a... | |
| Morgan Thermal Ceramics fibre modules are a unique solution to high temperature insulation applications such as industrial heaters, boilers and furnaces. Our Pyro™ range features specific anchoring systems and we... | |
| Morgan Thermal Ceramics has a complete line of refractory bulk fibres, each of which offers its own unique combination of properties. Morgan Thermal Ceramics offers a complete range of bulk... | |
| Morgan Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Morgan Thermal Ceramics offers a wide range of insulating products which are made from a mixture... | |
| Our RCF Board products made from RCF wool (Cera® and Kaowool®) used to help reduce greenhouse gas emissions, reduce energy waste and improve the efficiency of furnaces and process equipment. | |
| Our Superwool® Fibre blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten Aluminum. They also provide stability and resistance to chemical... | |
| Our Superwool® Fibre bulks are unaffected by incidental spills of oil or water and their thermal and physical properties are restored after drying. They are designed from raw material Calcium-Magnesium-Si... | |
| Our Superwool® Fibre mastic is a mouldable form of fibre which can be trowelled, hand moulded, or injected from a hand held pressure gun. Drying converts the Mastic into a... | |
| Our Superwool® Fibre papers are uniquely designed from patented Superwool® Fibre bulk and organic binders in a unique paper making process and provide stability and resistance to chemical attack. Exceptions... | |
| Our vacuum formed products feature excellent hardness properties, excellent themal shock resistance, molten iron and steel resistance and they are very easy to machine allow for the manufacture of ‘tailor... | |
| Pyro-Log® is an uncompressed monolithic mass of ceramic fibre. Pyro-Log fibre is available in 152mm to 203mm (6in and 8in) thicknesses with densities up to 240 kg/m3 (15 pcf). Manufactured... | |
| Semi rigid, it is neither brittle nor dusty. Superwool® Fibre felt optimizes the manufacture of complex, die-cut shapes to close tolerances. This product range features high temperature resistance, low heat... | |
| Superwool® Fibre Pyro-Log® offers a unique solution to the problems encountered in designing linings for use in the toughest of furnace environments. Features Available in standard uncompressed densities up to... | |
| The Pyro-Fold™ modules are an accordion folded blanket, whereas the Pyro-Stack™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an... | |
| These products exhibit a wide variety of features such as low thermal conductivity, excellent shock resistance and it is resistant to molten Aluminium. It has an excellent appearance and is... |