Morgan Advanced Materials FireMaster FireFelt

Description
FireMaster FireFelt 607TM is manufactured from alkaline earth silicate fibres and a binder system which produces a resilient product form across a wide range of densities. FireMaster FireFelt 607 offers the key fire protection properties of FireMaster fibre in a product form which offers different physical properties depending on density selected. Thus designers can achieve a better match of product to satisfy application requirements. Low density FireFelt 607 offers a flexible form which is compressible yet resilient but still highly insulating. This offers a key advantage in weight critical applications such as high speed craft fire protection where FireFelt 607 offers lower product densities than alternative materials but without the risk of loss of physical integrity or insulation performance in a fire. Higher density FireFelt 607 offers a semi-rigid board with higher tensile and compressive strength. FEATURES  Highly insulating, fire protection performance is achieved with low thickness and hence minimal weight • Can be compressed to form high integrity joints in a fire • Easy to cut and handle, can be die-cut with ease • Can be glued to substrates such as steel making it ideal for incorporating into panels • Choice of eight densities and seven thicknesses allows designers flexibility in product choice to match application requirements
Description
FireMaster FireFelt 607TM is manufactured from alkaline earth silicate fibres and a binder system which produces a resilient product form across a wide range of densities. FireMaster FireFelt 607 offers the key fire protection properties of FireMaster fibre in a product form which offers different physical properties depending on density selected. Thus designers can achieve a better match of product to satisfy application requirements. Low density FireFelt 607 offers a flexible form which is compressible yet resilient but still highly insulating. This offers a key advantage in weight critical applications such as high speed craft fire protection where FireFelt 607 offers lower product densities than alternative materials but without the risk of loss of physical integrity or insulation performance in a fire. Higher density FireFelt 607 offers a semi-rigid board with higher tensile and compressive strength. FEATURES  Highly insulating, fire protection performance is achieved with low thickness and hence minimal weight • Can be compressed to form high integrity joints in a fire • Easy to cut and handle, can be die-cut with ease • Can be glued to substrates such as steel making it ideal for incorporating into panels • Choice of eight densities and seven thicknesses allows designers flexibility in product choice to match application requirements

Suppliers

Company
Product
Description
Supplier Links
Fairfield, NJ, USA
FireMaster FireFelt
FireMaster FireFelt
FireMaster FireFelt 607TM is manufactured from alkaline earth silicate fibres and a binder system which produces a resilient product form across a wide range of densities. FireMaster FireFelt 607 offers the key fire protection properties of FireMaster fibre in a product form which offers different physical properties depending on density selected. Thus designers can achieve a better match of product to satisfy application requirements. Low density FireFelt 607 offers a flexible form which is compressible yet resilient but still highly insulating. This offers a key advantage in weight critical applications such as high speed craft fire protection where FireFelt 607 offers lower product densities than alternative materials but without the risk of loss of physical integrity or insulation performance in a fire. Higher density FireFelt 607 offers a semi-rigid board with higher tensile and compressive strength. FEATURES  Highly insulating, fire protection performance is achieved with low thickness and hence minimal weight • Can be compressed to form high integrity joints in a fire • Easy to cut and handle, can be die-cut with ease • Can be glued to substrates such as steel making it ideal for incorporating into panels • Choice of eight densities and seven thicknesses allows designers flexibility in product choice to match application requirements

FireMaster FireFelt 607TM is manufactured from alkaline earth
silicate fibres and a binder system which produces a resilient
product form across a wide range of densities.
FireMaster FireFelt 607 offers the key fire protection
properties of FireMaster fibre in a product form which offers
different physical properties depending on density selected.
Thus designers can achieve a better match of product to
satisfy application requirements.
Low density FireFelt 607 offers a flexible form which is
compressible yet resilient but still highly insulating. This offers
a key advantage in weight critical applications such as high
speed craft fire protection where FireFelt 607 offers lower
product densities than alternative materials but without the risk
of loss of physical integrity or insulation performance in a fire.
Higher density FireFelt 607 offers a semi-rigid board with
higher tensile and compressive strength.

FEATURES
 Highly insulating, fire protection performance is
achieved with low thickness and hence minimal
weight
• Can be compressed to form high integrity joints in
a fire
• Easy to cut and handle, can be die-cut with ease
• Can be glued to substrates such as steel making it
ideal for incorporating into panels
• Choice of eight densities and seven thicknesses
allows designers flexibility in product choice to
match application requirements

Supplier's Site

Technical Specifications

  Morgan Advanced Materials
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name FireMaster FireFelt
Type Felt
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 4915063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 24.3 to 99.2 lbs (11 to 45 kg)
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Ceramic Coated Silica - ARMATEX® CS 25 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation; Insulation Pads and Covers, Welding Protection, Thermal Insulation
View Details