Morgan Advanced Materials Datasheets for Oxide Ceramics
Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials.
Oxide Ceramics: Learn more
| Product Name | Notes |
|---|---|
| A high-purity porous magnesia ceramic of typical composition 99.0% MgO and 0.65% CaO. Other components are 0.23% Al2O3 and 0.12% SiO2, with less than 0.05%... | |
| A high-purity porous magnesia ceramic of typical composition 99.4% MgO with 0.6% CaO, 0.05% Al2O3 and 0.05% SiO2. Maximum levels of other components are 0.05%... | |
| A porous magnesia ceramic, containing a minimum 88.0% MgO, plus the following maximum levels of other components: 8.5% SiO2, 3.0% CaO, 0.29% Al2O3, 0.2%... | |
| A very high-purity porous magnesia ceramic of typical composition 99.45% MgO and 0.25% CaO. Other components are 0.19% SiO2, and 0.07% Fe2O3 with less than... | |
| Macor ® is the machinable glass ceramic made by Corning Glass and widely used for critically exacting electrical duties. It is a composite of oxides of Si, Mg, Al, K,... |