Morgan Advanced Materials FireMaster Cable Tray Blanket

Description
Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster® Cable Tray Wrap provides advanced fire protection capabilities FireMaster® Cable Tray Wrap is a fully encapsulated flexible wrap system that offers an approved fire protection solution. It has been specifically designed to protect instrument and control cable trays against hydrocarbon fires and with the addition of cladding systems, can also provide weather protection. FireMaster® Cable Tray Wrap is Factory Mutual Listed to provide 30 minutes hydrocarbon fuel fire protection to cable trays in accordance with ASTM E1725 standard following API 221 recommendations. It provides a lightweight single layer system and is fully encapsulated in aluminium foil. Key advantages of using FireMaster® Cable Tray Wrap include: Fast to install due to simple fixing system and single layer application Minimal weight addition to overhead cable tray structures Encapsulation maximises worker comfort Easily removed therefore accommodates retrofitting of additional cables Encapsulation protects the insulation from environment or weather Encapsulating cable trays with insulation provides not only effective fire protection but also ensures trays remain clean and are protected from the environment. Cladding provides further protection from the weather whilst the single layer installation provides fast and cost effective fitting. If you are interested in utilising FireMaster® Cable Tray Wrap in your applications, please contact us today.
Description
Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster® Cable Tray Wrap provides advanced fire protection capabilities FireMaster® Cable Tray Wrap is a fully encapsulated flexible wrap system that offers an approved fire protection solution. It has been specifically designed to protect instrument and control cable trays against hydrocarbon fires and with the addition of cladding systems, can also provide weather protection. FireMaster® Cable Tray Wrap is Factory Mutual Listed to provide 30 minutes hydrocarbon fuel fire protection to cable trays in accordance with ASTM E1725 standard following API 221 recommendations. It provides a lightweight single layer system and is fully encapsulated in aluminium foil. Key advantages of using FireMaster® Cable Tray Wrap include: Fast to install due to simple fixing system and single layer application Minimal weight addition to overhead cable tray structures Encapsulation maximises worker comfort Easily removed therefore accommodates retrofitting of additional cables Encapsulation protects the insulation from environment or weather Encapsulating cable trays with insulation provides not only effective fire protection but also ensures trays remain clean and are protected from the environment. Cladding provides further protection from the weather whilst the single layer installation provides fast and cost effective fitting. If you are interested in utilising FireMaster® Cable Tray Wrap in your applications, please contact us today.

Suppliers

Company
Product
Description
Supplier Links
FireMaster Cable Tray Blanket -  - Morgan Advanced Materials
Fairfield, NJ, USA
FireMaster Cable Tray Blanket
FireMaster Cable Tray Blanket
Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster® Cable Tray Wrap provides advanced fire protection capabilities FireMaster® Cable Tray Wrap is a fully encapsulated flexible wrap system that offers an approved fire protection solution. It has been specifically designed to protect instrument and control cable trays against hydrocarbon fires and with the addition of cladding systems, can also provide weather protection. FireMaster® Cable Tray Wrap is Factory Mutual Listed to provide 30 minutes hydrocarbon fuel fire protection to cable trays in accordance with ASTM E1725 standard following API 221 recommendations. It provides a lightweight single layer system and is fully encapsulated in aluminium foil. Key advantages of using FireMaster® Cable Tray Wrap include: Fast to install due to simple fixing system and single layer application Minimal weight addition to overhead cable tray structures Encapsulation maximises worker comfort Easily removed therefore accommodates retrofitting of additional cables Encapsulation protects the insulation from environment or weather Encapsulating cable trays with insulation provides not only effective fire protection but also ensures trays remain clean and are protected from the environment. Cladding provides further protection from the weather whilst the single layer installation provides fast and cost effective fitting. If you are interested in utilising FireMaster® Cable Tray Wrap in your applications, please contact us today.

Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster® Cable Tray Wrap provides advanced fire protection capabilities

FireMaster® Cable Tray Wrap is a fully encapsulated flexible wrap system that offers an approved fire protection solution. It has been specifically designed to protect instrument and control cable trays against hydrocarbon fires and with the addition of cladding systems, can also provide weather protection.

FireMaster® Cable Tray Wrap is Factory Mutual Listed to provide 30 minutes hydrocarbon fuel fire protection to cable trays in accordance with ASTM E1725 standard following API 221 recommendations. It provides a lightweight single layer system and is fully encapsulated in aluminium foil.

Key advantages of using FireMaster® Cable Tray Wrap include:

  • Fast to install due to simple fixing system and single layer application
  • Minimal weight addition to overhead cable tray structures
  • Encapsulation maximises worker comfort
  • Easily removed therefore accommodates retrofitting of additional cables
  • Encapsulation protects the insulation from environment or weather

Encapsulating cable trays with insulation provides not only effective fire protection but also ensures trays remain clean and are protected from the environment. Cladding provides further protection from the weather whilst the single layer installation provides fast and cost effective fitting. If you are interested in utilising FireMaster® Cable Tray Wrap in your applications, please contact us today.

Supplier's Site

Technical Specifications

  Morgan Advanced Materials
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name FireMaster Cable Tray Blanket
Type Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Woven Silica Fabrics - SILTEX® 70-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Material Nanofiber Composite
View Details