Morgan Advanced Materials Superwool ® Fibre Modules

Description
The Pyro-Fold™ modules are an accordion folded blanket, whereas the Pyro-Stack™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an alternative to traditional solutions due to their unique high refractoriness and excellent non-wetting properties which are ideal for applications requiring direct contact with molten Aluminium. Our Superwool® Fibre Pyro-Fold™ and Pyro-Stack™ modules feature a choice of attachment systems that utilize 316 stainless steel yoke and support tubes to meet most installation needs. They are flexible and resilient, have low biopersistence, feature thermal stability and are immune to thermal shock. They provide excellent thermal insulating performance making them ideal for a wide variety of applications such as: Homogenizing furnaces Process heaters Ceramic kiln Annealing furnace Heat treating furnace Thermal oxidizers Pyro-Bloc® Pyro-Bloc® Modules comprise two sections of Superwool® Fibre slabs in edge-grain orientation. These are held in position with two stainless steel tubes mounted transversely through the modules and remote from the hot face. They are anchored to the furnace casing with the patented Pyro-Bloc® fixing in any one of four standard versions, Y, M, T and Eye-bolt. Pyro-Log® High density needled monolithic slabs Pyro-Log is the only 152mm thick needled mass of fibre available in standard uncompressed densities up to 240kg/m3. Z-Bloc® Convoluted blanket modules made from spun-fibre blanket, folded and pre-compressed to a specified density, and held in position with the T-Bar anchoring system - 2 stainless steel tubes mounted transversely within the module. Thermo-Bloc™ Manufactured from two sections of Pyro-Log® slabs in edgegrain orientation, installed with a pre-studded, external, side-fixed yoke. The Pyro-Log® slabs can be held in position by two additional stainless steel tubes mounted transversely through the modules and remote from the hot face. The side fixed yokes fit in these tubes. Superwool® Plus™ Fibre Superwool® Plus™ Fibre Pyro-Modules comprise strips of high quality Superwool® Plus™ Fibre blanket, compressed and banded with plastic strips and including two stainless steel tubes mounted transversely through the strips remote from the hot face. Find out more information on the Superwool Plus™ Fibre brand.
Description
The Pyro-Fold™ modules are an accordion folded blanket, whereas the Pyro-Stack™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an alternative to traditional solutions due to their unique high refractoriness and excellent non-wetting properties which are ideal for applications requiring direct contact with molten Aluminium. Our Superwool® Fibre Pyro-Fold™ and Pyro-Stack™ modules feature a choice of attachment systems that utilize 316 stainless steel yoke and support tubes to meet most installation needs. They are flexible and resilient, have low biopersistence, feature thermal stability and are immune to thermal shock. They provide excellent thermal insulating performance making them ideal for a wide variety of applications such as: Homogenizing furnaces Process heaters Ceramic kiln Annealing furnace Heat treating furnace Thermal oxidizers Pyro-Bloc® Pyro-Bloc® Modules comprise two sections of Superwool® Fibre slabs in edge-grain orientation. These are held in position with two stainless steel tubes mounted transversely through the modules and remote from the hot face. They are anchored to the furnace casing with the patented Pyro-Bloc® fixing in any one of four standard versions, Y, M, T and Eye-bolt. Pyro-Log® High density needled monolithic slabs Pyro-Log is the only 152mm thick needled mass of fibre available in standard uncompressed densities up to 240kg/m3. Z-Bloc® Convoluted blanket modules made from spun-fibre blanket, folded and pre-compressed to a specified density, and held in position with the T-Bar anchoring system - 2 stainless steel tubes mounted transversely within the module. Thermo-Bloc™ Manufactured from two sections of Pyro-Log® slabs in edgegrain orientation, installed with a pre-studded, external, side-fixed yoke. The Pyro-Log® slabs can be held in position by two additional stainless steel tubes mounted transversely through the modules and remote from the hot face. The side fixed yokes fit in these tubes. Superwool® Plus™ Fibre Superwool® Plus™ Fibre Pyro-Modules comprise strips of high quality Superwool® Plus™ Fibre blanket, compressed and banded with plastic strips and including two stainless steel tubes mounted transversely through the strips remote from the hot face. Find out more information on the Superwool Plus™ Fibre brand.

Suppliers

Company
Product
Description
Supplier Links
Superwool ® Fibre Modules -  - Morgan Advanced Materials
Fairfield, NJ, USA
Superwool ® Fibre Modules
Superwool ® Fibre Modules
The Pyro-Fold™ modules are an accordion folded blanket, whereas the Pyro-Stack™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an alternative to traditional solutions due to their unique high refractoriness and excellent non-wetting properties which are ideal for applications requiring direct contact with molten Aluminium. Our Superwool® Fibre Pyro-Fold™ and Pyro-Stack™ modules feature a choice of attachment systems that utilize 316 stainless steel yoke and support tubes to meet most installation needs. They are flexible and resilient, have low biopersistence, feature thermal stability and are immune to thermal shock. They provide excellent thermal insulating performance making them ideal for a wide variety of applications such as: Homogenizing furnaces Process heaters Ceramic kiln Annealing furnace Heat treating furnace Thermal oxidizers Pyro-Bloc® Pyro-Bloc® Modules comprise two sections of Superwool® Fibre slabs in edge-grain orientation. These are held in position with two stainless steel tubes mounted transversely through the modules and remote from the hot face. They are anchored to the furnace casing with the patented Pyro-Bloc® fixing in any one of four standard versions, Y, M, T and Eye-bolt. Pyro-Log® High density needled monolithic slabs Pyro-Log is the only 152mm thick needled mass of fibre available in standard uncompressed densities up to 240kg/m3. Z-Bloc® Convoluted blanket modules made from spun-fibre blanket, folded and pre-compressed to a specified density, and held in position with the T-Bar anchoring system - 2 stainless steel tubes mounted transversely within the module. Thermo-Bloc™ Manufactured from two sections of Pyro-Log® slabs in edgegrain orientation, installed with a pre-studded, external, side-fixed yoke. The Pyro-Log® slabs can be held in position by two additional stainless steel tubes mounted transversely through the modules and remote from the hot face. The side fixed yokes fit in these tubes. Superwool® Plus™ Fibre Superwool® Plus™ Fibre Pyro-Modules comprise strips of high quality Superwool® Plus™ Fibre blanket, compressed and banded with plastic strips and including two stainless steel tubes mounted transversely through the strips remote from the hot face. Find out more information on the Superwool Plus™ Fibre brand.

The Pyro-Fold™ modules are an accordion folded blanket, whereas the Pyro-Stack™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an alternative to traditional solutions due to their unique high refractoriness and excellent non-wetting properties which are ideal for applications requiring direct contact with molten Aluminium.

Our Superwool® Fibre Pyro-Fold™ and Pyro-Stack™ modules feature a choice of attachment systems that utilize 316 stainless steel yoke and support tubes to meet most installation needs. They are flexible and resilient, have low biopersistence, feature thermal stability and are immune to thermal shock. They provide excellent thermal insulating performance making them ideal for a wide variety of applications such as:

  • Homogenizing furnaces
  • Process heaters
  • Ceramic kiln
  • Annealing furnace
  • Heat treating furnace
  • Thermal oxidizers

Pyro-Bloc®

Pyro-Bloc® Modules comprise two sections of Superwool® Fibre slabs in edge-grain orientation. These are held in position with two stainless steel tubes mounted transversely through the modules and remote from the hot face. They are anchored to the furnace casing with the patented Pyro-Bloc® fixing in any one of four standard versions, Y, M, T and Eye-bolt.

Pyro-Log®

High density needled monolithic slabs Pyro-Log is the only 152mm thick needled mass of fibre available in standard uncompressed densities up to 240kg/m3.

Z-Bloc®

Convoluted blanket modules made from spun-fibre blanket, folded and pre-compressed to a specified density, and held in position with the T-Bar anchoring system - 2 stainless steel tubes mounted transversely within the module.

Thermo-Bloc™

Manufactured from two sections of Pyro-Log® slabs in edgegrain orientation, installed with a pre-studded, external, side-fixed yoke. The Pyro-Log® slabs can be held in position by two additional stainless steel tubes mounted transversely through the modules and remote from the hot face. The side fixed yokes fit in these tubes.

Superwool® Plus™ Fibre

Superwool® Plus™ Fibre Pyro-Modules comprise strips of high quality Superwool® Plus™ Fibre blanket, compressed and banded with plastic strips and including two stainless steel tubes mounted transversely through the strips remote from the hot face. Find out more information on the Superwool Plus™ Fibre brand.

Supplier's Site

Technical Specifications

  Morgan Advanced Materials
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name Superwool ® Fibre Modules
Type Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 43.8 lbs (19.88 kg)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Silicone Coated Fiberglass - ARMATEX® SILVERSTAR 10 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material EGlass; Fiberglass
Applications Fire; Thermal Insulation
View Details