Morgan Advanced Materials FireMaster 200 Board

Description
A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from 200kg/m3 to 550kg/m3 and are based on a formulation of our high performance FireMaster® fibre with additional fillers and binders which form rigid panels. The easy to cut, low dust formation in comparison to traditional fire protection boards ensures fast, easy and clean installation. Typically, good strength and durability properties ensure they are suitable for use within applications that require a rigid core material, such as fire doors, cladding of structures and as support for penetration seals. Within these applications they can provide a combined fire, acoustic and thermal insulation solution. Key features of our FireMaster® insulation boards include: High strength Low weight contribution Non combustible or low flame spread classification Low dust formation, easy to cut Water and oil resistance Providing excellent durability in service and the option to optimise the strength and weight characteristics by varying the grade ensures FireMaster® boards provide an advanced high performance solution. If you are interested in utilising these boards in your applications, please contact us today.
Description
A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from 200kg/m3 to 550kg/m3 and are based on a formulation of our high performance FireMaster® fibre with additional fillers and binders which form rigid panels. The easy to cut, low dust formation in comparison to traditional fire protection boards ensures fast, easy and clean installation. Typically, good strength and durability properties ensure they are suitable for use within applications that require a rigid core material, such as fire doors, cladding of structures and as support for penetration seals. Within these applications they can provide a combined fire, acoustic and thermal insulation solution. Key features of our FireMaster® insulation boards include: High strength Low weight contribution Non combustible or low flame spread classification Low dust formation, easy to cut Water and oil resistance Providing excellent durability in service and the option to optimise the strength and weight characteristics by varying the grade ensures FireMaster® boards provide an advanced high performance solution. If you are interested in utilising these boards in your applications, please contact us today.

Suppliers

Company
Product
Description
Supplier Links
FireMaster 200 Board -  - Morgan Advanced Materials
Fairfield, NJ, USA
FireMaster 200 Board
FireMaster 200 Board
A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications. Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from 200kg/m3 to 550kg/m3 and are based on a formulation of our high performance FireMaster® fibre with additional fillers and binders which form rigid panels. The easy to cut, low dust formation in comparison to traditional fire protection boards ensures fast, easy and clean installation. Typically, good strength and durability properties ensure they are suitable for use within applications that require a rigid core material, such as fire doors, cladding of structures and as support for penetration seals. Within these applications they can provide a combined fire, acoustic and thermal insulation solution. Key features of our FireMaster® insulation boards include: High strength Low weight contribution Non combustible or low flame spread classification Low dust formation, easy to cut Water and oil resistance Providing excellent durability in service and the option to optimise the strength and weight characteristics by varying the grade ensures FireMaster® boards provide an advanced high performance solution. If you are interested in utilising these boards in your applications, please contact us today.

A wide range of insulating boards is available in varying densities to provide effective rigid core material in fire protection applications.

Morgan Thermal Ceramics are able to offer a range of high strength, durable and easy to install fire insulation products. Densities range from 200kg/m3 to 550kg/m3 and are based on a formulation of our high performance FireMaster® fibre with additional fillers and binders which form rigid panels.

The easy to cut, low dust formation in comparison to traditional fire protection boards ensures fast, easy and clean installation. Typically, good strength and durability properties ensure they are suitable for use within applications that require a rigid core material, such as fire doors, cladding of structures and as support for penetration seals. Within these applications they can provide a combined fire, acoustic and thermal insulation solution.

Key features of our FireMaster® insulation boards include:

  • High strength
  • Low weight contribution
  • Non combustible or low flame spread classification
  • Low dust formation, easy to cut
  • Water and oil resistance

Providing excellent durability in service and the option to optimise the strength and weight characteristics by varying the grade ensures FireMaster® boards provide an advanced high performance solution. If you are interested in utilising these boards in your applications, please contact us today.

Supplier's Site

Technical Specifications

  Morgan Advanced Materials
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name FireMaster 200 Board
Type Board
Unlock Full Specs
to access all available technical data

Similar Products

Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details