Morgan Advanced Materials Datasheets for Industrial Fabrics
Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials.
Industrial Fabrics: Learn more
| Product Name | Notes |
|---|---|
| Developed for protecting instrument and control cable trays in petrochemical plants, FireMaster® Cable Tray Wrap provides advanced fire protection capabilities FireMaster® Cable Tray Wrap is a fully encapsulated flexible wrap... | |
| FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal... | |
| FireMaster® FastWrap® is an advanced duct wrap which provides excellent fire protection properties, is thin, lightweight and foil encapsulated for fast, easy installation. Whatever your application FastWrap® duct insulation provides... | |
| Morgan Thermal Ceramics fibre blanket products are available in a wide range of chemistries, densities and thicknesses. Morgan Thermal Ceramics offers a wide range of fibre blanket products in a... | |
| Our Superwool® Fibre blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten Aluminum. They also provide stability and resistance to chemical... | |
| The Pyro-Fold™ modules are an accordion folded blanket, whereas the Pyro-Stack™ is a folded module with the blanket cut and stacked edge-grain rather than continuously folded. These modules offer an... |