Morgan Advanced Materials Datasheets for Zirconium Oxide and Zirconia Ceramics
Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina.
Zirconium Oxide and Zirconia Ceramics: Learn more
| Product Name | Notes |
|---|---|
| A Magnesia partially-stabilised Zirconia with exceptional transformation toughening properties. Contains 96.5% ZrO2 and HfO2 in combination with 3.5% MgO. Designed for applications requiring high thermal shock resistance. | |
| A Magnesia partially-stabilised Zirconia with exceptional transformation toughening properties. Contains 96.5% ZrO2 and HfO2 in combination with 3.5% MgO. Designed for applications requiring maximum strength. | |
| A very high purity zirconia-based material, partially stabilised with yttria, produced specifically for surgical implant devices. Contains 99.9 % ZrO2, Y2O3 and HfO2 in... | |
| A zirconia-based material, partially stabilised with yttria. Contains 94.0% ZrO2 and HfO2 in combination, plus 5.4% Y2O3 and 0.25% Al2O3. This... | |
| A zirconia-based material, partially-stabilised with magnesia. Contains 96.5% ZrO2 and HfO2 in combination, with 3.5% MgO. | |
| Alumina-based material with mechanical properties enhanced by the addition of yttria partially-stabilised zirconia. Typically contains in excess of 80% Al2O3 with the remainder comprising mainly ZrO2... |