Morgan Advanced Materials FireMaster Marine Plus

Description
FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire protection at high temperatures for extended periods of time. FireMaster® blanket is available in a range of thicknesses and densities ensuring that there is a fire protection material, ideal for your application. The FireMaster® blanket range offers many benefits: High temperature resistance - 1200 °C for extended time periods Flexible product form - easy to install Weight and Space savings Combined fire, thermal and acoustic insulation No chemical binders used - no smoke or toxic fume emission Worldwide manufacturing availability with international certification and approvals FireMaster® blanket fire protection materials are flexible and lightweight, meaning that they are easy to install, are non-combustible and do not produce toxic smoke at high temperatures. FireMaster® blanket is stringently tested and meets all international safety standards, providing capable, cost effective fire protection materials for a variety of industry specific applications.
Description
FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire protection at high temperatures for extended periods of time. FireMaster® blanket is available in a range of thicknesses and densities ensuring that there is a fire protection material, ideal for your application. The FireMaster® blanket range offers many benefits: High temperature resistance - 1200 °C for extended time periods Flexible product form - easy to install Weight and Space savings Combined fire, thermal and acoustic insulation No chemical binders used - no smoke or toxic fume emission Worldwide manufacturing availability with international certification and approvals FireMaster® blanket fire protection materials are flexible and lightweight, meaning that they are easy to install, are non-combustible and do not produce toxic smoke at high temperatures. FireMaster® blanket is stringently tested and meets all international safety standards, providing capable, cost effective fire protection materials for a variety of industry specific applications.

Suppliers

Company
Product
Description
Supplier Links
FireMaster Marine Plus -  - Morgan Advanced Materials
Fairfield, NJ, USA
FireMaster Marine Plus
FireMaster Marine Plus
FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries. The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire protection at high temperatures for extended periods of time. FireMaster® blanket is available in a range of thicknesses and densities ensuring that there is a fire protection material, ideal for your application. The FireMaster® blanket range offers many benefits: High temperature resistance - 1200 °C for extended time periods Flexible product form - easy to install Weight and Space savings Combined fire, thermal and acoustic insulation No chemical binders used - no smoke or toxic fume emission Worldwide manufacturing availability with international certification and approvals FireMaster® blanket fire protection materials are flexible and lightweight, meaning that they are easy to install, are non-combustible and do not produce toxic smoke at high temperatures. FireMaster® blanket is stringently tested and meets all international safety standards, providing capable, cost effective fire protection materials for a variety of industry specific applications.

FireMaster® Blanket is a range of advanced fire protection materials. The low weight and non-combustibility make it suitable for many applications across a wide range of industries.

The Morgan Thermal Ceramics FireMaster® blanket range provides fire protection materials capable of fire protection at high temperatures for extended periods of time. FireMaster® blanket is available in a range of thicknesses and densities ensuring that there is a fire protection material, ideal for your application.
The FireMaster® blanket range offers many benefits:

  • High temperature resistance - 1200 °C for extended time periods
  • Flexible product form - easy to install
  • Weight and Space savings
  • Combined fire, thermal and acoustic insulation
  • No chemical binders used - no smoke or toxic fume emission
  • Worldwide manufacturing availability with international certification and approvals

FireMaster® blanket fire protection materials are flexible and lightweight, meaning that they are easy to install, are non-combustible and do not produce toxic smoke at high temperatures. FireMaster® blanket is stringently tested and meets all international safety standards, providing capable, cost effective fire protection materials for a variety of industry specific applications.

Supplier's Site

Technical Specifications

  Morgan Advanced Materials
Product Category Specialty Fibers, Fabrics, and Textiles
Product Name FireMaster Marine Plus
Type Blanket or Batt
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 3.3 yd (3 m)
View Details
Lead Wool Snakes & Wraps/Annulus Shielding -  - MarShield
Specs
Type Sleeving or Wraps; Radiation Shielding
Width / OD 1.50 to 3.00 inch (38 to 76 mm)
Length 0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
Heat Resistant Carbon Textiles - HYTEX® 5000 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
Material Carbon or Graphite; Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details