Can-Do National Tape Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 10 mil Duct Tape, CDNT 5232 Silver Duct Tape Silver Multi-Purpose Duct Tape with versatile performance. Good balance of tensile strength and tearability. Good adhesion and tack. Conformable and will... | |
| 10 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non Adhesive, 10 mil. PTFE Coated Fiberglass provides high PTFE content for long release life in many demanding applications. Custom slit... | |
| 10 mil PTFE Coated Fiberglass Tape with Liner Standard PTFE Coated Fiberglass, with Liner, 10 mil. PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive... | |
| 12 mil Duct Tape, CDNT C762 Olive Drab Color - Military Grade CDNT C762 Duct Tape, 12 mil. Military Grade Olive Drab Duct Tape. High tensile strength for difficult applications. | |
| 3 mil Premium PTFE without Liner Premium, No Liner Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally... | |
| 3 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 3 mil. PTFE-Coated Fiberglass provides high PTFE content for long release life in many demanding applications. Custom slit to width... | |
| 3 mil PTFE Coated Fiberglass Tape with Liner Standard PTFE Coated Fiberglass, with Liner, 3 mil. PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high temperature, pressure... | |
| 3 mil PTFE Coated Fiberglass without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and... | |
| 3M 411 Flexomount Plate Mounting Tape Double Coated Vinyl Gray, 3M 411 Flexomount Plate Mounting Tape is used to mount flexographic print plates when printing solid and line work. The... | |
| 3M 5451 PTFE Glass Cloth Tape has a brown woven glass cloth backing impregnated with PTFE (polytetrafluoroethy lene). This tape provides a slick surface on process machinery and offers an... | |
| 3M 9453LE Clear Adhesive Transfer Tape for Custom Tape Sizes 3M 9453LE Adhesive Transfer Tape is a versatile, market proven, 3.5 mil (0.9 mm) transfer tape with 3M 300LSE acrylic... | |
| 3M 9495 Double Sided Tape with 300LSE Adhesive 3M 9495LE Double Sided Tape provides an acrylic adhesive with 3M 300LSE laminating adhesive to increase function time and temperature, and provide... | |
| 3M 9824 Clear Double Sided Film 3M 9824 Double Coated Tape is a 6.3 mil tape with 340 High Tack Acrylic Adhesive and a 0.5 mil Clear Polyester Film (PET)... | |
| 3M Acrylic Plus Tape 3M PT1500 Double Sided Foam Tape, 60 mil 3M™ Automotive Double Sided Acrylic Plus Tape PT1500 is a 60 mil (1.52 mm) (0.060 in) thick, black,... | |
| 3M AFT 4257YCL has AR-5 adhesive on the liner side of the product for bonding to automotive paint surfaces, and DS-6 adhesive on the non-liner side of the product for... | |
| 3M AFT 5344 is a medium density foam tape providing a balance of conformability and strength. The acrylic foam core has unique viscoelastic properties that allow it to elongate and... | |
| 3M AFT 5344 is an Attaching Tape built with a medium density foam tape. AFT provides a balance of conformability and strength for attaching roof ditch moldings, attaching body side... | |
| 3M AFT 5356 is thicker than other acrylic foam tapes and is used where there is greater mismatch between the trim part and the sheet metal of the vehicle. Typical... | |
| 3M AFT 5390 is used for applications where bonding surface contours are poorly matched and a thick foam is required. The acrylic foam core of 3M AFT 5390 has unique... | |
| 3M AFT 5567 is thicker than other acrylic foam tapes and is used where there is greater mismatch between the trim part and the sheet metal of the vehicle. The... | |
| 3M AFT 5845 is a medium-density foam tape providing a balance of conformability and strength. The acrylic foam core has unique viscoelastic properties that allow it to elongate and relax... | |
| 3M PX5011 Acrylic Foam Tape is a 1.14 mm thick, dark gray, double-coated acrylic foam tape designed for the attachment of automotive exterior trim parts – without the use of... | |
| 3M Vinyl Foam Tape, 4504 Closed-Cell Foam Tape 3M 4504 Vinyl Foam Tape is a thick, vinyl, conformable, single-coated, closed-cell foam tape. 1/4 in thick. Available Sizes: 1 inch x... | |
| 3M Vinyl Foam Tape, 4508 Closed-Cell Foam Tape 3M 4508 Vinyl Foam Tape is a vinyl, conformable, single-coated, closed-cell foam tape. | |
| 3M Vinyl Foam Tape, 4516 Closed-Cell Foam Tape 3M 4516 Vinyl Foam Tape is a vinyl, conformable, single-coated, closed-cell foam tape that is 1/16 in thick. Available Sizes: 1 inch... | |
| 3M™ Acrylic Plus Tape EX4511T is a tabbable, 1.14 mm (0.045 in) thick, deep black, double-coated acrylic foam tape with an advanced adhesion system designed for the attachment of automotive... | |
| 3M™ Automotive Double Sided Acrylic Foam Tape 5392FLR is a 0.5 mm (0.020 in) thick, high density, double-coated acrylic foam tape commonly used for attachment of emblems, nameplates and other... | |
| 3M™ Automotive Double Sided Acrylic Plus Tape EX4008 is a 0.76 mm (0.030 in) thick, black, double-coated acrylic foam tape with a red polyethylene liner with silicone coating on both... | |
| 3M™ Automotive Double Sided Acrylic Plus Tape EX4008T is a Tabbable, 0.76 mm (0.030 in) thick, black, double-coated acrylic foam tape with a red polyethylene liner on one side and... | |
| 3M™ Automotive Double Sided Acrylic Plus Tape EX4011 is a 1.14 mm (0.045 in) thick, black, double-coated acrylic foam tape with a red polyethylene liner with silicone coating on both... | |
| 3M™ Automotive Double Sided Acrylic Plus Tape EX4011T is a Tabbable 1.14 mm (0.045 in) thick, black, double-coated acrylic foam tape with a red polyethylene liner on one side and... | |
| 3M™ Automotive Double Sided Acrylic Plus Tape EX4015T is a tabbable, 1.52 mm (0.060 in) thick, black, double-coated acrylic foam tape with a red polyethylene liner on one side and... | |
| 3M™ Automotive Double Sided Acrylic Plus Tape EX4511 is a 1.14 mm (0.045 in) thick, deep black, double-coated acrylic foam tape with an advanced adhesion system designed for the attachment... | |
| 3M™ Automotive Double Sided Acrylic Plus Tape PT1100 is a 1.14 mm (0.045 in) thick, black, double-coated foam tape with a red polyethylene liner with silicone coating on both sides. | |
| 3M™ Automotive Double Sided Acrylic Plus Tape PT1100T is a tabbable, 1.14 mm (0.045 in) thick, black, double-coated foam tape with a red polyethylene liner on one side and a... | |
| 3M™ Automotive Double Sided Acrylic Plus Tape PT1500T is a tabbable, 1.52 mm (0.060 in) thick, black, double-coated foam tape with a red polyethylene liner on one side and a... | |
| 3M™ Die-Cuttable Tape DC2015PET is a 1.5 mm (0.060 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape PX5008 is a 0.8 mm thick, dark gray, double-coated acrylic foam tape designed for the attachment of automotive exterior trim parts - without... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape PX5011 is a 1.14 mm thick, dark gray, double-coated acrylic foam tape designed for the attachment of automotive exterior trim parts - without... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape RT8004US is a .4 mm (.016 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape RT8004US is a .8mm (.032 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape RT8012US is a 1.2mm (.048 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts... | |
| 3M™ Double Sided Automotive Tape DC2005PET is a 0.5 mm (0.020 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Double Sided Automotive Tape DC2005S2 is a 0.5 mm (0.020 in) thick, black foam tape with a white, polyethylene liner that has been silicone coated on both sides. This... | |
| 3M™ Double Sided Automotive Tape DC2008PET is a 0.8 mm (0.030 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Double Sided Automotive Tape DC2008S2 is a 0.8 mm (0.030 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Double Sided Automotive Tape DC2011PET is a 1.1 mm (0.45 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Double Sided Automotive Tape DC2011S2 is a 0.8 mm (0.030 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Double Sided Automotive Tape DC2011S2 is a 1.1 mm (0.045 in) thick, black foam tape with a white, polyethtylene liner that has been silicone coated on both sides. This... | |
| 3M™ Pressure Sensitive Acrylic Foam Tape 5314 is a 0.76 mm (0.030 in) thick, gray, double-coated acrylic foam tape commonly used for the attachment of automotive exterior trim parts such... | |
| 3M™ Pressure Sensitive Acrylic Foam Tape 5665 is a 0.76 mm (0.030 in) thick, gray, double-coated acrylic foam tape designed for the attachment of lightweight automotive exterior trim. A unique... | |
| 3M™ Pressure Sensitive Acrylic Foam Tape 5666 is a 1.1mm (0.045 in) thick, gray, double-coated acrylic foam tape designed for the attachment of lightweight automotive exterior trim. A unique foam... | |
| 3M™ Pressure Sensitive Acrylic Plus Tape EX4015 is a 1.52 mm (0.060 in) thick, black, double-coated acrylic foam tape with a red polyethylene liner with silicone coating on both sides. | |
| 3M™ Splicing Tape 4240 is a 0.11 mm thick (0.004 in) thick, clear tape consisting of a rubber resin adhesive on a polyester backing.It Bonds well to polyolefin substrates such... | |
| 4225 is a 3M™ Acrylic Foam Tape consisting of a white foamed acrylic foam core with additional acrylate adhesives on both sides. Typical applications are attachments of exterior add-on-parts such... | |
| 5 mil Premium PTFE Tape without Liner Premium PTFE, without Liner, 5 mil. No Liner Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A... | |
| 5 mil Premium PTFE with Liner Premium, with Liner, Fiberglass fabric impregnated with PTFE dispersion and coated with high temperature, pressure sensitive silicone adhesive. A very durable and versatile product. | |
| 5 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 5 mil. PTFE-Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit to... | |
| 5 mil PTFE Coated Fiberglass Tape With Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable... | |
| 5 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable... | |
| 6 mil Premium PTFE Tape with Liner Premium, with Liner, Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. | |
| 6 mil Premium PTFE without Liner Premium PTFE, without Liner, 6 mil. No Liner Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very... | |
| 6 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 6 mil. PTFE Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit... | |
| 6 mil PTFE Coated Fiberglass Tape With Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable... | |
| 6 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable... | |
| 9 mil Cloth Duct Tape, CDNT 523 CDNT 523 Cloth Duct Tape, 9 mil. Colored Multi-Purpose Duct Tape with versatile performance. Good balance of tensile strength and tearability. Good adhesion... | |
| AFT 5314 is an Attaching Tape built with a medium density foam tape. AFT provides a balance of conformability and strength for atttaching sill plates, attaching nameplates and attaching narrow... | |
| Aluminum Foil Tape, CDNT 5502 Rubber Adhesive CDNT 5502 Aluminum Foil Tape with Rubber Adhesive. Aluminum Alloy Foil Tape with a pressure sensitive adhesive and paper liner. The aggressive rubber... | |
| Aluminum Foil Tape, CDNT C987044 Acrylic Adhesive Aluminum Foil Tape with liner. Specially formulated antimicrobial, extreme weather, acrylic adhesive. Dead soft aluminum foil with excellent adhesion and quick stick application... | |
| Automotive Heat Activated Acrylic Form Plus Tape 3M 3412 Heat Activated Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, gray acrylic foam... | |
| Automotive Heat Bonding Acrylic Form Plus Tape 3M ST1200 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape ST1200 is a 1.20 mm (0.047 inch) thick, black acrylic foam... | |
| Automotive Heat Bonding Acrylic Form Plus Tape 3M WT4112 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, black acrylic foam tape,... | |
| Avery M-0500-A Commercial Grade Series M-0500-A Reflective Glass Bead Sheeting Series offers excellent value in commercial grade glass bead sheeting. It is a high quality, enclosed lens pressure sensitive reflective... | |
| Avery OL-2000 Transparent Overlay Series OL-2000 Series Overlaminate Reflective Film is designed for computer sign cutting and application on the surface of Avery Dennison T-series reflective sheetings. They are coated... | |
| Avery Prismatic Sheeting Series Avery T-11000 OmniCube Series A film that incorporates tiles of full-cube micro-prisms arranged in multiple orientations. This series is smart at any angle and benefits agencies... | |
| Avery V-5720 Conspicuity Tape Avery V-5720 Conspicuity Reflective Tape is the original red and white stripe reflective contour tape developed for North America to improve nighttime vehicle recognition. V-5720 is... | |
| Avery V-9700 Series Conspicuity Reflective Tape V-9700 Series is designed for slow moving vehicles, such as school buses, farm vehicles and heavy equipment. It provides easy nighttime vehicle recognition and... | |
| Barricade Tape. Barricade Warning Tapes consist of high visibility yellow or red three-ply polyethylene with bold black letters. Durable, 3-ply weather resistant polyethylene film with standard 2 inch letters. Easy... | |
| Bemis 3218 Adhesive Film Tape is a tough, fully reacted polyurethane adhesive film. It exhibits good adhesion to most fabrics, vinyls, foams, ABS and other substrates used in the automotive... | |
| Bemis 3405 Sewfree® Tape is a thermoplastic polyurethane adhesive that is elastomeric and has a very soft hand. It is resistant to laundering and dry cleaning processes. 3405 Sewfree® Tape... | |
| Bemis 3412 Sewfree Tape is an extremely soft elastomeric adhesive with excellent recovery. It is designed to be used in Sewfree® applications where low modulus and recovery are required. Fabrics... | |
| Bemis 3415 Sewfree Tape is a soft elastomeric adhesive film. It is designed to be used in Sewfree® applications on heat sensitive fabrics where low temperature activation and high elasticity... | |
| Bemis 3914 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recover. This product is designed to be used in applications where very high recovery, extended wear comfort... | |
| Bemis 3916 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recovery. The 3916 Bemis Tape is designed to be used in applications where very high recovery, extended... | |
| Bemis 4220 Sewfree® Tape is a thermoplastic polyamide adhesive film with excellent adhesion to acetates, acrylics, silks, cotton, rayon, wool and most fabric substrates. Bemis 4220 Sewfree® Tape exhibits excellent... | |
| Bemis 5256 is a polyester based thermoplastic adhesive that exhibits excellent adhesion to polyester, poly/cotton and blended fabric substrates. Sewfree bonding is changing the manufacturing process across a broad range... | |
| Bemis ST104 Seam Sealing Tape is a 2 layer seam tape designed to seal seams on light to medium weight, vinyl or polyurethane coated fabrics. The tape can be applied... | |
| Bemis ST306 Seam Sealing Tape is a 3 layer seam tape designed to seal sewn seams on 3 layer waterproof fabrics over a broad application temperature range. ST306 Bemis Tape... | |
| Bemis ST318 Seam Sealing Tape is a 3 layer seam tape designed to seal sewn seams on flexible 3 layer waterproof fabrics. ST318 Bemis Tape has excellent adhesion and superior... | |
| Bemis ST503 Seam Sealing Tape is a 2 layer seam tape designed to seal seams on light to very light weight, vinyl or polyurethane coated fabrics. The tape offers a... | |
| Bemis ST505 Seam Sealing Tape is a 2 layer seam tape designed to seal sewn seams on vinyl or plyurethane coated fabrics. ST505 Bemis Tape offers a wide processing window... | |
| Bemis ST506 Seam Sealing Tape is a 2 layer seam tape designed to seal sewn seams on vinyl or plyurethane coated fabrics. ST506 Bemis Tape offers a wide processing window... | |
| Black Flame Retardant VHB Foam Tape 3M 5958FR VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5958FR, 36 yd. A black VHB tape that is flame retardant. A very... | |
| Black or White VHB Foam Tape 3M 5962 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5962, 36 yd. Black or White. A very conformable, double-sided, pressure-sensitive, closed-cell acrylic... | |
| Black Premium Gaffer’s Tape. Heavy-duty vinyl coated cloth tape with a natural rubber based adhesive and matte-finish. Moisture-resistant backing with excellent flexibility. High tack tape with excellent adhesion for superior... | |
| Black VHB Foam Tape 3M 4919F VHB Double Sided Acrylic Foam Tape 3M™ VHB™ 4919F Tape, 72 yd. Black, A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE... | |
| Black VHB Foam Tape 3M 4947 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4947, 36 yd. Black is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high... | |
| Black VHB Foam Tape 3M 4949 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4949, 36 yd. Black is a firm double sided, pressure sensitive, closed cell acrylic foam... | |
| Black VHB Foam Tape 3M 5930 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5930, 72 yd. Black. A very conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a... | |
| Black VHB Foam Tape 3M RP62 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ RP62 Tape, 36 yd. Black, A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. This permanent assembly... | |
| Black VHB Foam Tape 3M VHB Acrylic Foam Tape with Acrylic Adhesive 3M™ VHB™ Tape 5925, 1 inch x 72 yd. Black utilizes modified acrylic adhesive on both sides of... | |
| Black VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5915, 72 yd. Black. is a very conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a... | |
| Brown Reinforced Gummed Tape. A light duty grade, reinforced water activated tape. Used in packaging and shipping applications to seal and repair boxes and corrugated cartons. Resists abrasion and wear... | |
| Can-Do® Electrical Tape Black PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape Blue PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape Brown PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape Green PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape Grey PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape Orange PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape Purple PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape Red PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape White PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape Yellow PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Clear Carton Sealing Tape for general purpose shipping and packaging. Recommended for light duty box sealing for lighter weight boxes and general use. Biaxially Oriented Polypropylene Film (BOPP) with an... | |
| Clear Double Coated Acrylic ATG Transfer Tape. Transfer tape consisting of a 1.7 mil, 400 acrylic reverse wound, pressure sensitive adhesive on a densified Kraft paper release liner. Very easy... | |
| Clear Double Coated Acrylic Transfer Tape. Transfer tape consisting of a 2 mil acrylic pressure- sensitive adhesive on 60# Kraft release liner. Very easy unwind and removal of liner for... | |
| Clear Heavy Duty Carton Sealing Tape. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. This heavy duty shipping packaging tape is a heavy duty box sealing tape that... | |
| Clear Polyethylene Film Tape. Single coated low density polyethylene film with rubber adhesive. Conformable, Good temp. characteristics. High adhesion and cohesion. Long term stability. Conforms well to irregular surefaces. Performs... | |
| Clear Protective Film. Medium tack protection film. Custom slit to width | |
| Clear VHB Foam Tape 3M 4905 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4905, 72 yd. Clear. A clear double-sided, pressure-sensitive, acrylic tape with PE film liner. 20... | |
| Clear VHB Foam Tape 3M VHB Acrylic Foam Tape with Acrylic Adhesive 3M™ VHB™ Tape 4910 Clear is ideal for transparent materials or wherever a clear bond is needed, effectively... | |
| Copper Foil Tape. Copper foil tape with a high performance acrylic adhesive with excellent balance of peel adhesion, tack and shear strength. Custom slit to width. | |
| Crepe Paper Masking Tape CDNT 235 Masking Tape is your General Purpose Masking Packing Tape designed for packaging, bundling, holding and labeling for home, school, and industry. Crepe paper, coated... | |
| Creped Protective Paper Mask-Off PROTEX 412X Single-sided Creped Paper with Natural Latex Adhesive PROTEX 412X Protective Paper is a self wound, 5 mil creped latex saturated paper, designed to protect... | |
| Dark Gray VHB Foam Tape 3M 4655 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4655, 36 yd. Dark Gray. A firm double-sided, pressure-sensitive, closed-cell acrylic foam tape with... | |
| Delineator Reflective Tape for Railcar and Marking Media Avery V-9700-RR Series Conspicuity Tape V-9700-RR Delineator Tape Series is designed for railcars and locomotives, providing easy night-time detection and recognition. Like... | |
| Double Coated Carpet Tape, CDNT 440 Double-Coated Duct Tape CDNT 440 Double Coated Carpet Tape. Multi-Purpose Double-Coated Duct Tape. Cream color with Blue Film Liner. Woven cloth coated on both... | |
| Double Coated Cloth Tape, CDNT C365 Carpet Tape CDNT 365 Double Coated Cloth Tape. Multi-Purpose. Also known as carpet tape. Has a release liner. High-grade silicone coated polyethylene release liner... | |
| Double Coated Crepe Paper on both sides with a synthetic rubber based adhesive. A high quality saturated crepe paper coated on both sides with a ultra high tack and moderate... | |
| Double Coated Polyester Film Tape. Double coated polyester adhesive tape (linered). Consists of a .5 mil polyester film coated on each side with a high performance water borne permanent acrylic... | |
| Double Coated Polyester Film Tape. General purpose double-coated adhesive tape. Constructed with aggressive permanent adhesives both liner and airsides. Specially formulated laminating adhesive with a general purpose application adhesive. The... | |
| Double Coated Polyester Tape 3M 415 DC Polyester Tape 3M 415 Double Coated Tape 415 is a 4.0 mil double coated polyester with acrylic adhesive 400 on a 4.0 mil... | |
| Double Coated Polyethylene Film Tape. A double coated polyethylene film tape with an aggressive rubber-base adhesive system. Designed with exceptional performance in applications where long term bonding is needed. Custom... | |
| Double Coated Tissue Tape with a high tack synthetic rubber adhesive system. This is a lightweight tissue coated on both sides with a high tack, dead load synthetic-based adhesive system... | |
| Double Sided Acrylic Transfer Tape. High performance acrylic transfer adhesive specifically designed to provide excellent adhesion and long term aging on a wide variety of urethane foams. This 5 mil... | |
| Double Sided Foam Tape, CDNT 99116 Double-Sided Polyethylene Foam Tape. Pressure-sensitive foam mounting tape with a highly aggressive synthetic rubber adhesive. 1/16" Thick x 108' D/C Wh PE Foam. Available... | |
| DuPont Kapton Tape DuPont™ Kapton® Polyimide Film Tape is a polyimide film with silicone adhesive designed for high temperature masking applications. For the protections of printed circuit board gold finger... | |
| Filament Reinforced Tape, CDNT 8681 Filament Reinforced Tape. Fiberglass strand reinforced, film backed, rubber based pressure sensitive strapping tape. Available Sizes: 1/2 inch x 60 yard 3/4 inch x 60... | |
| Gray VHB Foam Tape 3M 4611 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4611, 36 yd. A Gray VHB tape. A firm double-sided, pressure-sensitive, closed-cell acrylic foam tape... | |
| Gray VHB Foam Tape 3M 4943 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4943, 36 yd. Gray. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high surface... | |
| Gray VHB Foam Tape 3M 4956 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4956, 36 yd. Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high... | |
| Gray VHB Foam Tape 3M RP32 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape RP32, 36 and 72 yd. Gray. A conformable, double-sided, pressure-sensitve, closed-cell acrylic foam tape with... | |
| Gray VHB Foam Tape 3M RP45 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ RP45 Tape, Gray, A conformable, double-sided, pressure sensitive, closed-cell acrylic foam tape with a paper liner. | |
| Gray VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4941, 36 yd. Gray. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high and medium... | |
| Gray VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4957, 36 yd. Gray. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PET film... | |
| Gray VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4991, 36 yd. Gray. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film... | |
| Green Splicing Tape. Polyester Film Silicone Tape. 72yd Green Splicing. Custom slit to width | |
| Grey Premium Gaffer's Tape. Heavy-duty vinyl coated cloth tape with a natural rubber based adhesive and matte-finish. Moisture-resistant backing with excellent flexibility. High tack tape with excellent adhesion for superior... | |
| Hazard Stripe Vinyl Tape. Soft PVC tape, suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. With shiny and colored stripes. Black and White Hazard Stripe. | |
| Hazard Stripe Vinyl Tape. Soft PVC tape, suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. With shiny and colored stripes. Black and Yellow Hazard Stripe. | |
| Hazard Stripe Vinyl Tape. Soft PVC tape, suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. With shiny and colored stripes. Red and White Hazard Stripe. | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5403 Weatherstrip and/or gasket seals for automotive 3M™ Weatherstrip Attachment Tape 5403 is a 0.8 mm thick, medium-density, gray acrylic foam tape constructed... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5404 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5404 is a gray, 1.2 mm (.032 inch) thick,... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5933 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5933 is a gray, 1.14 mm (.045 inch) thick,... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5935 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5935 is a gray, 0.4 mm (0.016 inch) thick,... | |
| High-Performance 3M 213 Masking Tape Scotch Tan Crepe Paper 3M 213 Masking Tape is a very high-temperature resistant tape for use in masking and holding applications. This tape is generally... | |
| Kraft Flatback Tape. A moisture resistant kraft flatback paper tape with an aggressive, pressure-sensitive natural/synthetic rubber adhesive. Desinged to offer a positive, attractive seal and excellent adhesion to minimize carton... | |
| Kraft Paper Tape, CDNT 5342 CDNT 5342 Kraft Flatback Paper Tape. General purpose tape for a variety of substrates. Very high adhesion and Kraft flatback paper with synthetic rubber-based adhesive. | |
| Label Protection Tape, CDNT 1664 CDNT 1664 Label Protection Tape. Clear Label Protection Tape. Wide tape secures and protects shipping labels. This tape holds well during rough handling during the... | |
| Non-Skid Tape, CDNT 280 High Traction Grip Surface CDNT 280 Non-Skid Tape. Durable Non-Skid Tape designed with a high traction grip surface to prevent injuries from slipping and falling. Consistent... | |
| Painter's Masking Tape, CDNT 969 Blue Painter's Masking Tape. Environmentally safe, water-based acrylic tape that removes cleanly for up to 21 days, leaving clean, crisp painted lies. A high-performance masking... | |
| Polytetrafluoroethyl ene (PTFE) Thread Seal Tape. Widely used by plumbers for General Water Plumbing applications. Housed in a convenient blue spool and white cap, making it easy to use. PTFE... | |
| Printable Flatback Paper Tape 3M 256 Paper Tape Scotch(R) Printable Flatback Paper Tape 256 adheres to a variety of papers, films, fabrics and yarns. It is ideal for labeling and... | |
| Printed Protective Paper Mask-Off PROTEX 5 Single-sided Printed Paper with Natural Latex Adhesive PROTEX 5 Protective Paper is a 4-5 mil latex saturated paper used for protection of bare aluminum,... | |
| Printed Protective Paper Mask-Off PROTEX 50 Single-sided Printed Paper with Natural Latex Adhesive PROTEX 50 Protective Paper is a 4-5 mil latex saturated paper. It is used for protection of... | |
| Protective Film Mask-Off PROTEX 1321D-3 Film with synthetic rubber resin PROTEX 1321D-3 is a 3 mil clear polyester film with a pressure sensitive adhesive, designed for surface protection of alclad,... | |
| Protective Film Mask-Off PROTEX 1445 film with high tack synthetic elastomer resin adhesive PROTEX 1445 is a 5 mil clear polyester film with high tensile, tear and impact strength. It... | |
| Protective Film Mask-Off PROTEX 223-2 film with high tack synthetic elastomer resin adhesive PROTEX 223-2 is a 2 mil polyester film coated with a very high tack pressure sensitive adhesive. | |
| Protective Film Mask-Off PROTEX 223-5 film with high tack synthetic elastomer resin adhesive PROTEX 223-5 is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. | |
| Protective Film Mask-Off PROTEX 223-5ht film with high tack synthetic elastomer resin adhesive PROTEX 223-5ht is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. | |
| Protective Film Mask-Off PROTEX 8216-2 Polyester Film with Acrylic Latex Adhesive PROTEX 8216-2 Protective film is a 2 mil polyester film with an acrylic latex adhesive, lightly tinted green, designed... | |
| Protective Film Mask-Off PROTEX 8216-2L Film with Acrylic Latex Adhesive PROTEX 8216-2L Protective Film is a 2 mil polyester film with an acrylic latex adhesive, lightly tinted green, and has... | |
| Protective Film Mask-Off PROTEX 8216-5B Film with Natural Latex Adhesive PROTEX 8216-5B Protective Film is a 5 mil polyester film with an acrylic latex adhesive, lightly tinted blue, designed to... | |
| Protective Film Mask-Off PROTEX 9759-2LC Film with Clear Acrylic Adhesive PROTEX 9759-2LC is a 2 mil polyester film with a clear acrylic adhesive designed to protect various metal surfaces including; | |
| Protective Paper. Protective paper with high tack adhesive. It is wrinkle free and leaves no residue or oil. Call for Custom Converting and Slitting. | |
| Protective Paper Mask-Off PROTEX 20s Single-sided Paper with Natural Latex Adhesive PROTEX 20s is a 20 mil latex saturated paper designed for applications where extra protection is needed, and high... | |
| Protective Paper Mask-Off PROTEX 20v Single-sided Paper with Natural Latex Adhesive PROTEX 20v is a 20 mil latex saturated tape which has an external vinyl coating increasing its abrasion resistance. | |
| Protective Paper Mask-Off PROTEX 40s Single-sided Paper with Base Acrylic Latex Adhesive PROTEX 40s Protective Paper is a 4 mil latex saturated paper used for protection of stretched and flat... | |
| Protective Paper Mask-Off PROTEX 55 Single-sided Paper with Base Natural Latex Adhesive PROTEX 55 Protective Paper is a 5 mil natural latex saturated paper, designed for pre-spacing and application of... | |
| Protective Paper Mask-Off Sharpline 200 Single-sided Paper with Natural Latex Adhesive Sharpline 200 Protective Paper is a 4 - 5 mil latex saturated paper used for die-cut or hand-cut spray... | |
| PVC Industry Tape. Soft PVC tape suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. UPC Listed, matte finish industry tape. 100' Black Unprinted Pipewrap. Custom... | |
| PVC Industry Tape. Soft PVC tape suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. UPC Listed, matte finish industry tape. Black Printed Pipewrap. Custom slit... | |
| Red Masking Tape, CDNT 237 Red Specialty Paper Masking Tape. A conformable/flexible crepe paper coated with a pressure-sensitive natural/synthetic rubber adhesive for versatile performance. For use as a general purpose... | |
| Reflective Tape - Glass Bead Sheeting Can-Do 380 Reflective Tape with Acrylic Adhesive Can-Do 380 Reflective Tape is engineer grade reflective tape. A high gloss reflective tape of high quality... | |
| Roll Masker Tape A Protection Film and Masking Tape Product CDNT 1381 Roll Masker Tape is a new product for use in protecting surfaces from overspray and other temporary surface... | |
| Scotch Polyester Film Tape, 3M 356 Label Protection Tape Scotch(R) Label Protection Tape 356 is a clear polyester backing with an acrylic adhesive for demanding applications. Available Sizes: 3 inch... | |
| Scotch® ATG Adhesive 3M 926 Transfer Tape, 350 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 926 is a 350 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper... | |
| Scotch® ATG Adhesive 3M 928 Transfer Tape, 400/1000 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 928 is a 2.0 mil, 400/1000 high tack/low tack acrylic, reverse wound, pressure sensitive adhesive... | |
| Scotch® ATG Adhesive 3M 969 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 969 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper... | |
| Scotch® ATG Adhesive 3M 970XL Transfer Tape, 400 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 970XL is a 400 acrylic, reverse wound, pressure sensitive adhesive on a densifed kraft paper... | |
| Scotch® ATG Adhesive 3M 976 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 976 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper... | |
| Scotch® ATG Adhesive 3M 987XL Transfer Tape, 400 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 987 is a 1.7 mil, 400 acrylic, reverse wound, pressure sensitive adhesive on a densified... | |
| Scotch® ATG Adhesive 3M Scoth 924 ATG Adhesive Transfer Tape Scotch® ATG Adhesive Transfer Tape 924 is an acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. | |
| Scotch(R) General Purpose Cloth Tape 393 is a polyethylene coated cloth backing coated with a rubber adhesive for moisture-proofing and general purpose applications. | |
| Scotch(TM) Flatback Masking Tape 250 is used for paint adhesion testing applications where a stronger paper backing is needed. | |
| Silver 3M 225 Masking Tape Weather Resistant Masking Tape 3M 225 Masking Tape is designed with a silver backing treatment that provides excellent UV resistance and allows this tape to... | |
| Single Coated Foam Tape 3M 4104 Urethane Foam, 250 mil 3M Urethane Foam Tape 4104 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/4 in... | |
| Single Coated Foam Tape 3M 4108 Urethane Foam, 250 mil 3M Urethane Foam Tape 4108 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/8 in... | |
| Single Coated Foam Tape 3M 4116 Urethane Foam, 250 mil 3M Urethane Foam Tape 4116 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/16 in... | |
| Single Sided Phosphorescent Gaffers Tape Gaffers Glow in the Dark Tape GT-6 Phosphorescent Gaffers Tape is a high quality all-purpose gaffers tape. It bonds to carpets and hard to stick... | |
| Tan 3M 202 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 202 Masking Tape is a high performance, excellent paint masking tape for holding, protecting and bundling where a... | |
| Tan 3M 232 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 232 Masking Tape is a Scotch(R) High-Performance Tape that produces sharp paint lines in medium temperature paint bake... | |
| Tan 3M 234 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 234 Masking Tape is a Scotch(R) General Purpose Masking Tape features a strong backing and has a less... | |
| The key feature of 3M AFT 5345 is AR-7 adhesive on both sides of the product. AR-7 offers a high level of adhesion to both the automotive paint system and... | |
| Transfer Tape 3M 463 Transfer Tape with High Tack Adhesive 3M™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft... | |
| Transfer Tape 3M 465 with Adhesive 400 3M Adhesive Transfer Tape 465 is a 2.0 mil high tack acrylic adhesive 400 with 3.5 mil 60 lb densified kraft paper liner. | |
| Transfer Tape 3M 467MP with 200MP High Performance Acrylic Adhesive 3M™ Adhesive Transfer Tape 467MP is a 200MP high performance acrylic adhesive on 4.2 mil 58 lb polycoated kraft liner. | |
| Transfer Tape 3M 9457 with Adhesive 400 3M Adhesive Transfer Tape 9457 is a 1.0 mil, 400 high tack acrylic adhesive with 3.2 mil, 55 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M 467MC Adhesive Transfer Tape is a 2 mil (0.05 mm) adhesive transfer tape, 200MP high performance acrylic adhesive on MicroChannel PCK 58#... | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 941 is a 2.0 mil, high temperature 100 adhesive with 4.2 mil, 58 lb polycoated kraft paper liner. The... | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 965 is a 2.0 mil 100 high temperature acrylic adhesive with 3.2 mil 55 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 966 is a 2.0 mil 100 high temperature acrylic adhesive with 3.8 mil 62 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 9461P is a 1.0 mil, 100 high temperature acrylic adhesive with 3.2 mil, 55 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 9462P is a 2.0 mil 100 high temperature acrylic adhesive on a 3.2 mil 55 lb densified kraft paper... | |
| Transfer Tape Clear Ultra High Temp Acrylic Adhesive Transfer Tape 3M Ultra-High-Temperatu re Transfer Tape 9082 is a 2.0 mil 100HT ultra high temperature acrylic adhesive with a 3.2 mil... | |
| UHMW-PE Film. Ultra-High Molecular Weight Polyethylene Film. 36yd 5mil UHMW Film. Custom slit to width. | |
| Urethane Foam Tape 3M 4004 Double Coated Urethane Foam Tape 3M Double Coated Urethane Foam Tape 4004 is a thick, double-coated, open-cell urethane foam tape with a paper liner. 3M™ | |
| Urethane Foam Tape 3M 4008 Double Coated Urethane Foam Tape 3M Double Coated Urethane Foam Tape 4008 is a thick, double-coated open-cell urethane foam tape with a 62 lb. densified... | |
| Urethane Foam Tape 3M 4016 Double Coated Foam Tape with 3M 100 Acrylic Adhesive 3M Double Coated Urethane Foam Tape 4016 is a thick, double-coated open-cell urethane foam tape with... | |
| Urethane Foam Tape 3M 4032 Double Coated Urethane Foam Tape 3M™ Double Coated Urethane Foam Tapes are conformable foams that offer high shear strength and are available with either a... | |
| UV Light Transfer Tape Clear UV Light Detectable Acrylic Adhesive Transfer Tape 3M UV Light Ultra High Temp Transfer Tape 9085UV is a 5.0 mil 100HT ultra high temperature acrylic... | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M Ultra High Temperature Transfer Tape 9085 is a 5.0 mil 100HT ultra high temperature acrylic adhesive with a 3.2 mil... | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9473PC is a 10.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft... | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9460PC is a 2.0 mil 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9469PC is a 5.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft... | |
| Vinyl Tape, CDNT 305 OSHA Colors CDNT 305 Vinyl Tape is a versatile vinyl tape. A soft PVC tape with an aggressive rubber-based pressure sensitive adhesive, in OSHA colors. Matte... | |
| White Premium Gaffer’s Tape. Heavy-duty vinyl coated cloth tape with a natural rubber based adhesive and matte-finish. Moisture-resistant backing with excellent flexibility. High tack tape with excellent adhesion for superior... | |
| White VHB Foam Tape 3M 4618 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4618, 72 yd. A White VHB tape. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape... | |
| White VHB Foam Tape 3M 4624 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4624, 36 yd. A White VHB Tape. A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape... | |
| White VHB Foam Tape 3M 4920 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4920, 72 yd. White. A firm, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper... | |
| White VHB Foam Tape 3M 4951 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4951, 36 yd. A White VHB Tape. A firm, double-sided, pressure-sensitive, closed-cell acrylic foam tape. | |
| White VHB Foam Tape 3M 4959 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4959, 36 yd. White. A firm, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high surface... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4930, 72 yd. White. A firm, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high surface energy... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4945, 36 yd. White. A firm double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high and medium... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4946, 36 yd. White. A firm double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE film... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4950, 36 yd. White. Replaces screws, rivets and studs to permanently adhere one substrate to another... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4955, 36 yd. White. A firm, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PET film... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5915WF, 72 yd. White. A very conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5925WF, 1/2 inch x 72 yd. White. Utilizes modified acrylic adhesive on both sides of a... | |
| WhiteVHB Foam Tape 3M 4932 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4932, 72 yd. A white VHB tape. A firm, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds... |