Can-Do National Tape Datasheets for Foam Tapes
Foam tapes have a foam carrier, which can provide conformability and cushioning features.
Foam Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M Acrylic Plus Tape 3M PT1500 Double Sided Foam Tape, 60 mil 3M™ Automotive Double Sided Acrylic Plus Tape PT1500 is a 60 mil (1.52 mm) (0.060 in) thick, black,... | |
| Automotive Heat Activated Acrylic Form Plus Tape 3M 3412 Heat Activated Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, gray acrylic foam... | |
| Automotive Heat Bonding Acrylic Form Plus Tape 3M ST1200 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape ST1200 is a 1.20 mm (0.047 inch) thick, black acrylic foam... | |
| Automotive Heat Bonding Acrylic Form Plus Tape 3M WT4112 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, black acrylic foam tape,... | |
| Black VHB Foam Tape 3M 4919F VHB Double Sided Acrylic Foam Tape 3M™ VHB™ 4919F Tape, 72 yd. Black, A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE... | |
| Black VHB Foam Tape 3M 4947 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4947, 36 yd. Black is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high... | |
| Black VHB Foam Tape 3M RP62 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ RP62 Tape, 36 yd. Black, A conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. This permanent assembly... | |
| Black VHB Foam Tape 3M VHB Acrylic Foam Tape with Acrylic Adhesive 3M™ VHB™ Tape 5925, 1 inch x 72 yd. Black utilizes modified acrylic adhesive on both sides of... | |
| Black VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5915, 72 yd. Black. is a very conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a... | |
| Clear VHB Foam Tape 3M VHB Acrylic Foam Tape with Acrylic Adhesive 3M™ VHB™ Tape 4910 Clear is ideal for transparent materials or wherever a clear bond is needed, effectively... | |
| Gray VHB Foam Tape 3M 4956 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4956, 36 yd. Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high... | |
| Gray VHB Foam Tape 3M RP45 VHB Double Sided Acrylic Foam Tape 3M™ VHB™ RP45 Tape, Gray, A conformable, double-sided, pressure sensitive, closed-cell acrylic foam tape with a paper liner. | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5403 Weatherstrip and/or gasket seals for automotive 3M™ Weatherstrip Attachment Tape 5403 is a 0.8 mm thick, medium-density, gray acrylic foam tape constructed... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5404 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5404 is a gray, 1.2 mm (.032 inch) thick,... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5933 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5933 is a gray, 1.14 mm (.045 inch) thick,... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5935 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5935 is a gray, 0.4 mm (0.016 inch) thick,... | |
| Single Coated Foam Tape 3M 4104 Urethane Foam, 250 mil 3M Urethane Foam Tape 4104 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/4 in... | |
| Single Coated Foam Tape 3M 4108 Urethane Foam, 250 mil 3M Urethane Foam Tape 4108 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/8 in... | |
| Single Coated Foam Tape 3M 4116 Urethane Foam, 250 mil 3M Urethane Foam Tape 4116 is a thick, single-coated, rigid, open-cell urethane foam tape with a paper liner. 1/16 in... | |
| Urethane Foam Tape 3M 4004 Double Coated Urethane Foam Tape 3M Double Coated Urethane Foam Tape 4004 is a thick, double-coated, open-cell urethane foam tape with a paper liner. 3M™ | |
| Urethane Foam Tape 3M 4008 Double Coated Urethane Foam Tape 3M Double Coated Urethane Foam Tape 4008 is a thick, double-coated open-cell urethane foam tape with a 62 lb. densified... | |
| Urethane Foam Tape 3M 4016 Double Coated Foam Tape with 3M 100 Acrylic Adhesive 3M Double Coated Urethane Foam Tape 4016 is a thick, double-coated open-cell urethane foam tape with... | |
| Urethane Foam Tape 3M 4032 Double Coated Urethane Foam Tape 3M™ Double Coated Urethane Foam Tapes are conformable foams that offer high shear strength and are available with either a... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4945, 36 yd. White. A firm double-sided, pressure-sensitive, closed-cell acrylic foam tape. Bonds high and medium... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 4950, 36 yd. White. Replaces screws, rivets and studs to permanently adhere one substrate to another... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5915WF, 72 yd. White. A very conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a PE... | |
| White VHB Foam Tape 3M VHB Double Sided Acrylic Foam Tape 3M™ VHB™ Tape 5925WF, 1/2 inch x 72 yd. White. Utilizes modified acrylic adhesive on both sides of a... |