Can-Do National Tape Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| 10 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non Adhesive, 10 mil. PTFE Coated Fiberglass provides high PTFE content for long release life in many demanding applications. Custom slit... | |
| 10 mil PTFE Coated Fiberglass Tape with Liner Standard PTFE Coated Fiberglass, with Liner, 10 mil. PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive... | |
| 3 mil Premium PTFE without Liner Premium, No Liner Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally... | |
| 3 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 3 mil. PTFE-Coated Fiberglass provides high PTFE content for long release life in many demanding applications. Custom slit to width... | |
| 3 mil PTFE Coated Fiberglass Tape with Liner Standard PTFE Coated Fiberglass, with Liner, 3 mil. PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high temperature, pressure... | |
| 3 mil PTFE Coated Fiberglass without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and... | |
| 3M 411 Flexomount Plate Mounting Tape Double Coated Vinyl Gray, 3M 411 Flexomount Plate Mounting Tape is used to mount flexographic print plates when printing solid and line work. The... | |
| 3M 9824 Clear Double Sided Film 3M 9824 Double Coated Tape is a 6.3 mil tape with 340 High Tack Acrylic Adhesive and a 0.5 mil Clear Polyester Film (PET)... | |
| 3M AFT 4257YCL has AR-5 adhesive on the liner side of the product for bonding to automotive paint surfaces, and DS-6 adhesive on the non-liner side of the product for... | |
| 3M AFT 5344 is a medium density foam tape providing a balance of conformability and strength. The acrylic foam core has unique viscoelastic properties that allow it to elongate and... | |
| 3M AFT 5356 is thicker than other acrylic foam tapes and is used where there is greater mismatch between the trim part and the sheet metal of the vehicle. Typical... | |
| 3M AFT 5390 is used for applications where bonding surface contours are poorly matched and a thick foam is required. The acrylic foam core of 3M AFT 5390 has unique... | |
| 3M AFT 5567 is thicker than other acrylic foam tapes and is used where there is greater mismatch between the trim part and the sheet metal of the vehicle. The... | |
| 3M™ Acrylic Plus Tape EX4511T is a tabbable, 1.14 mm (0.045 in) thick, deep black, double-coated acrylic foam tape with an advanced adhesion system designed for the attachment of automotive... | |
| 3M™ Automotive Double Sided Acrylic Plus Tape EX4511 is a 1.14 mm (0.045 in) thick, deep black, double-coated acrylic foam tape with an advanced adhesion system designed for the attachment... | |
| 3M™ Die-Cuttable Tape DC2015PET is a 1.5 mm (0.060 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape RT8004US is a .4 mm (.016 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape RT8004US is a .8mm (.032 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape RT8012US is a 1.2mm (.048 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts... | |
| 3M™ Double Sided Automotive Tape DC2005PET is a 0.5 mm (0.020 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Double Sided Automotive Tape DC2008PET is a 0.8 mm (0.030 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Double Sided Automotive Tape DC2011PET is a 1.1 mm (0.45 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Pressure Sensitive Acrylic Foam Tape 5314 is a 0.76 mm (0.030 in) thick, gray, double-coated acrylic foam tape commonly used for the attachment of automotive exterior trim parts such... | |
| 3M™ Splicing Tape 4240 is a 0.11 mm thick (0.004 in) thick, clear tape consisting of a rubber resin adhesive on a polyester backing.It Bonds well to polyolefin substrates such... | |
| 5 mil Premium PTFE Tape without Liner Premium PTFE, without Liner, 5 mil. No Liner Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A... | |
| 5 mil Premium PTFE with Liner Premium, with Liner, Fiberglass fabric impregnated with PTFE dispersion and coated with high temperature, pressure sensitive silicone adhesive. A very durable and versatile product. | |
| 5 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 5 mil. PTFE-Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit to... | |
| 5 mil PTFE Coated Fiberglass Tape With Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable... | |
| 5 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable... | |
| 6 mil Premium PTFE Tape with Liner Premium, with Liner, Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. | |
| 6 mil Premium PTFE without Liner Premium PTFE, without Liner, 6 mil. No Liner Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very... | |
| 6 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 6 mil. PTFE Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit... | |
| 6 mil PTFE Coated Fiberglass Tape With Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable... | |
| 6 mil PTFE Coated Fiberglass Tape without Liner Standard, with Liner, PTFE Coated Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable... | |
| Automotive Heat Activated Acrylic Form Plus Tape 3M 3412 Heat Activated Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape is a 1.20 mm (0.047 inch) thick, gray acrylic foam... | |
| Automotive Heat Bonding Acrylic Form Plus Tape 3M ST1200 Black Acrylic Foam Plus Tape 3M™ Heat-Activated Acrylic Plus Tape ST1200 is a 1.20 mm (0.047 inch) thick, black acrylic foam... | |
| Bemis 3405 Sewfree® Tape is a thermoplastic polyurethane adhesive that is elastomeric and has a very soft hand. It is resistant to laundering and dry cleaning processes. 3405 Sewfree® Tape... | |
| Bemis 3412 Sewfree Tape is an extremely soft elastomeric adhesive with excellent recovery. It is designed to be used in Sewfree® applications where low modulus and recovery are required. Fabrics... | |
| Brown Reinforced Gummed Tape. A light duty grade, reinforced water activated tape. Used in packaging and shipping applications to seal and repair boxes and corrugated cartons. Resists abrasion and wear... | |
| Clear Carton Sealing Tape for general purpose shipping and packaging. Recommended for light duty box sealing for lighter weight boxes and general use. Biaxially Oriented Polypropylene Film (BOPP) with an... | |
| Clear Heavy Duty Carton Sealing Tape. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. This heavy duty shipping packaging tape is a heavy duty box sealing tape that... | |
| Clear Polyethylene Film Tape. Single coated low density polyethylene film with rubber adhesive. Conformable, Good temp. characteristics. High adhesion and cohesion. Long term stability. Conforms well to irregular surefaces. Performs... | |
| Double Coated Crepe Paper on both sides with a synthetic rubber based adhesive. A high quality saturated crepe paper coated on both sides with a ultra high tack and moderate... | |
| Double Coated Polyester Film Tape. Double coated polyester adhesive tape (linered). Consists of a .5 mil polyester film coated on each side with a high performance water borne permanent acrylic... | |
| Double Coated Polyester Film Tape. General purpose double-coated adhesive tape. Constructed with aggressive permanent adhesives both liner and airsides. Specially formulated laminating adhesive with a general purpose application adhesive. The... | |
| Double Coated Polyethylene Film Tape. A double coated polyethylene film tape with an aggressive rubber-base adhesive system. Designed with exceptional performance in applications where long term bonding is needed. Custom... | |
| Double Coated Tissue Tape with a high tack synthetic rubber adhesive system. This is a lightweight tissue coated on both sides with a high tack, dead load synthetic-based adhesive system... | |
| DuPont Kapton Tape DuPont™ Kapton® Polyimide Film Tape is a polyimide film with silicone adhesive designed for high temperature masking applications. For the protections of printed circuit board gold finger... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5403 Weatherstrip and/or gasket seals for automotive 3M™ Weatherstrip Attachment Tape 5403 is a 0.8 mm thick, medium-density, gray acrylic foam tape constructed... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5404 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5404 is a gray, 1.2 mm (.032 inch) thick,... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5933 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5933 is a gray, 1.14 mm (.045 inch) thick,... | |
| Heat Bonding and Pressure Sensitive Adhesive 3M 5935 Weatherstrip and/or gasket seals for automotive Heat-Activated Acrylic and PSA Foam Tape. 3M 5935 is a gray, 0.4 mm (0.016 inch) thick,... | |
| Kraft Flatback Tape. A moisture resistant kraft flatback paper tape with an aggressive, pressure-sensitive natural/synthetic rubber adhesive. Desinged to offer a positive, attractive seal and excellent adhesion to minimize carton... | |
| Kraft Paper Tape, CDNT 5342 CDNT 5342 Kraft Flatback Paper Tape. General purpose tape for a variety of substrates. Very high adhesion and Kraft flatback paper with synthetic rubber-based adhesive. | |
| Printable Flatback Paper Tape 3M 256 Paper Tape Scotch(R) Printable Flatback Paper Tape 256 adheres to a variety of papers, films, fabrics and yarns. It is ideal for labeling and... | |
| PVC Industry Tape. Soft PVC tape suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. UPC Listed, matte finish industry tape. 100' Black Unprinted Pipewrap. Custom... | |
| PVC Industry Tape. Soft PVC tape suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. UPC Listed, matte finish industry tape. Black Printed Pipewrap. Custom slit... | |
| Scotch Polyester Film Tape, 3M 356 Label Protection Tape Scotch(R) Label Protection Tape 356 is a clear polyester backing with an acrylic adhesive for demanding applications. Available Sizes: 3 inch... | |
| Single Sided Phosphorescent Gaffers Tape Gaffers Glow in the Dark Tape GT-6 Phosphorescent Gaffers Tape is a high quality all-purpose gaffers tape. It bonds to carpets and hard to stick... | |
| The key feature of 3M AFT 5345 is AR-7 adhesive on both sides of the product. AR-7 offers a high level of adhesion to both the automotive paint system and... | |
| Vinyl Tape, CDNT 305 OSHA Colors CDNT 305 Vinyl Tape is a versatile vinyl tape. A soft PVC tape with an aggressive rubber-based pressure sensitive adhesive, in OSHA colors. Matte... |