Can-Do National Tape Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 5451 PTFE Glass Cloth Tape has a brown woven glass cloth backing impregnated with PTFE (polytetrafluoroethy lene). This tape provides a slick surface on process machinery and offers an... | |
| 5 mil PTFE Coated Cloth Non-Adhesive PTFE Coated Cloth, Non-Adhesive, 5 mil. PTFE-Coated Fiberglass fabric provides high PTFE content for long release life in many demanding applications. Custom slit to... | |
| Avery M-0500-A Commercial Grade Series M-0500-A Reflective Glass Bead Sheeting Series offers excellent value in commercial grade glass bead sheeting. It is a high quality, enclosed lens pressure sensitive reflective... | |
| Avery Prismatic Sheeting Series Avery T-11000 OmniCube Series A film that incorporates tiles of full-cube micro-prisms arranged in multiple orientations. This series is smart at any angle and benefits agencies... | |
| Avery V-9700 Series Conspicuity Reflective Tape V-9700 Series is designed for slow moving vehicles, such as school buses, farm vehicles and heavy equipment. It provides easy nighttime vehicle recognition and... | |
| Bemis 3218 Adhesive Film Tape is a tough, fully reacted polyurethane adhesive film. It exhibits good adhesion to most fabrics, vinyls, foams, ABS and other substrates used in the automotive... | |
| Bemis 3405 Sewfree® Tape is a thermoplastic polyurethane adhesive that is elastomeric and has a very soft hand. It is resistant to laundering and dry cleaning processes. 3405 Sewfree® Tape... | |
| Bemis 3412 Sewfree Tape is an extremely soft elastomeric adhesive with excellent recovery. It is designed to be used in Sewfree® applications where low modulus and recovery are required. Fabrics... | |
| Bemis 3415 Sewfree Tape is a soft elastomeric adhesive film. It is designed to be used in Sewfree® applications on heat sensitive fabrics where low temperature activation and high elasticity... | |
| Bemis 3914 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recover. This product is designed to be used in applications where very high recovery, extended wear comfort... | |
| Bemis 3916 Sewfree® Tape is a heat sealable elastomeric adhesive film with excellent recovery. The 3916 Bemis Tape is designed to be used in applications where very high recovery, extended... | |
| Bemis 5256 is a polyester based thermoplastic adhesive that exhibits excellent adhesion to polyester, poly/cotton and blended fabric substrates. Sewfree bonding is changing the manufacturing process across a broad range... | |
| Can-Do® Electrical Tape Grey PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Can-Do® Electrical Tape Orange PVC Electrical Insulating Tape. Soft PVC tape, suitably plasticized and stabilized rubber-based, pressure sensitive adhesive. UL listed, matte finish, general purpose electrical tape. 10 rolls/sleeve Other... | |
| Clear Heavy Duty Carton Sealing Tape. Biaxially Oriented Polypropylene Film (BOPP) with an acrylic adhesive layer. This heavy duty shipping packaging tape is a heavy duty box sealing tape that... | |
| Copper Foil Tape. Copper foil tape with a high performance acrylic adhesive with excellent balance of peel adhesion, tack and shear strength. Custom slit to width. | |
| Delineator Reflective Tape for Railcar and Marking Media Avery V-9700-RR Series Conspicuity Tape V-9700-RR Delineator Tape Series is designed for railcars and locomotives, providing easy night-time detection and recognition. Like... | |
| Double Sided Acrylic Transfer Tape. High performance acrylic transfer adhesive specifically designed to provide excellent adhesion and long term aging on a wide variety of urethane foams. This 5 mil... | |
| Filament Reinforced Tape, CDNT 8681 Filament Reinforced Tape. Fiberglass strand reinforced, film backed, rubber based pressure sensitive strapping tape. Available Sizes: 1/2 inch x 60 yard 3/4 inch x 60... | |
| Kraft Flatback Tape. A moisture resistant kraft flatback paper tape with an aggressive, pressure-sensitive natural/synthetic rubber adhesive. Desinged to offer a positive, attractive seal and excellent adhesion to minimize carton... | |
| Non-Skid Tape, CDNT 280 High Traction Grip Surface CDNT 280 Non-Skid Tape. Durable Non-Skid Tape designed with a high traction grip surface to prevent injuries from slipping and falling. Consistent... | |
| Scotch® ATG Adhesive 3M 926 Transfer Tape, 350 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 926 is a 350 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper... | |
| Scotch® ATG Adhesive 3M 928 Transfer Tape, 400/1000 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 928 is a 2.0 mil, 400/1000 high tack/low tack acrylic, reverse wound, pressure sensitive adhesive... | |
| Scotch® ATG Adhesive 3M 969 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 969 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper... | |
| Scotch® ATG Adhesive 3M 970XL Transfer Tape, 400 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 970XL is a 400 acrylic, reverse wound, pressure sensitive adhesive on a densifed kraft paper... | |
| Scotch® ATG Adhesive 3M 976 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 976 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper... | |
| Scotch® ATG Adhesive 3M 987XL Transfer Tape, 400 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 987 is a 1.7 mil, 400 acrylic, reverse wound, pressure sensitive adhesive on a densified... | |
| Scotch® ATG Adhesive 3M Scoth 924 ATG Adhesive Transfer Tape Scotch® ATG Adhesive Transfer Tape 924 is an acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. | |
| Transfer Tape 3M 463 Transfer Tape with High Tack Adhesive 3M™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft... | |
| Transfer Tape 3M 465 with Adhesive 400 3M Adhesive Transfer Tape 465 is a 2.0 mil high tack acrylic adhesive 400 with 3.5 mil 60 lb densified kraft paper liner. | |
| Transfer Tape 3M 467MP with 200MP High Performance Acrylic Adhesive 3M™ Adhesive Transfer Tape 467MP is a 200MP high performance acrylic adhesive on 4.2 mil 58 lb polycoated kraft liner. | |
| Transfer Tape 3M 9457 with Adhesive 400 3M Adhesive Transfer Tape 9457 is a 1.0 mil, 400 high tack acrylic adhesive with 3.2 mil, 55 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M 467MC Adhesive Transfer Tape is a 2 mil (0.05 mm) adhesive transfer tape, 200MP high performance acrylic adhesive on MicroChannel PCK 58#... | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 941 is a 2.0 mil, high temperature 100 adhesive with 4.2 mil, 58 lb polycoated kraft paper liner. The... | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 965 is a 2.0 mil 100 high temperature acrylic adhesive with 3.2 mil 55 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 966 is a 2.0 mil 100 high temperature acrylic adhesive with 3.8 mil 62 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 9461P is a 1.0 mil, 100 high temperature acrylic adhesive with 3.2 mil, 55 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 9462P is a 2.0 mil 100 high temperature acrylic adhesive on a 3.2 mil 55 lb densified kraft paper... | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9473PC is a 10.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft... | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9460PC is a 2.0 mil 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9469PC is a 5.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft... |