Can-Do National Tape Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 9453LE Clear Adhesive Transfer Tape for Custom Tape Sizes 3M 9453LE Adhesive Transfer Tape is a versatile, market proven, 3.5 mil (0.9 mm) transfer tape with 3M 300LSE acrylic... | |
| 3M 9495 Double Sided Tape with 300LSE Adhesive 3M 9495LE Double Sided Tape provides an acrylic adhesive with 3M 300LSE laminating adhesive to increase function time and temperature, and provide... | |
| 3M 9824 Clear Double Sided Film 3M 9824 Double Coated Tape is a 6.3 mil tape with 340 High Tack Acrylic Adhesive and a 0.5 mil Clear Polyester Film (PET)... | |
| 3M AFT 5344 is a medium density foam tape providing a balance of conformability and strength. The acrylic foam core has unique viscoelastic properties that allow it to elongate and... | |
| 3M AFT 5356 is thicker than other acrylic foam tapes and is used where there is greater mismatch between the trim part and the sheet metal of the vehicle. Typical... | |
| 3M AFT 5390 is used for applications where bonding surface contours are poorly matched and a thick foam is required. The acrylic foam core of 3M AFT 5390 has unique... | |
| 3M AFT 5567 is thicker than other acrylic foam tapes and is used where there is greater mismatch between the trim part and the sheet metal of the vehicle. The... | |
| 3M™ Die-Cuttable Tape DC2015PET is a 1.5 mm (0.060 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. This tape... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape RT8004US is a .4 mm (.016 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape RT8004US is a .8mm (.032 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts... | |
| 3M™ Double Sided Automotive Acrylic Foam Tape RT8012US is a 1.2mm (.048 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts... | |
| 3M™ Double Sided Automotive Tape DC2005PET is a 0.5 mm (0.020 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Double Sided Automotive Tape DC2008PET is a 0.8 mm (0.030 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Double Sided Automotive Tape DC2011PET is a 1.1 mm (0.45 in) thick, black foam tape with a clear, low-stretch, polyester liner that has been silicone coated on both sides. | |
| 3M™ Pressure Sensitive Acrylic Foam Tape 5314 is a 0.76 mm (0.030 in) thick, gray, double-coated acrylic foam tape commonly used for the attachment of automotive exterior trim parts such... | |
| Clear Double Coated Acrylic ATG Transfer Tape. Transfer tape consisting of a 1.7 mil, 400 acrylic reverse wound, pressure sensitive adhesive on a densified Kraft paper release liner. Very easy... | |
| Clear Double Coated Acrylic Transfer Tape. Transfer tape consisting of a 2 mil acrylic pressure- sensitive adhesive on 60# Kraft release liner. Very easy unwind and removal of liner for... | |
| Double Coated Carpet Tape, CDNT 440 Double-Coated Duct Tape CDNT 440 Double Coated Carpet Tape. Multi-Purpose Double-Coated Duct Tape. Cream color with Blue Film Liner. Woven cloth coated on both... | |
| Double Coated Cloth Tape, CDNT C365 Carpet Tape CDNT 365 Double Coated Cloth Tape. Multi-Purpose. Also known as carpet tape. Has a release liner. High-grade silicone coated polyethylene release liner... | |
| Double Coated Crepe Paper on both sides with a synthetic rubber based adhesive. A high quality saturated crepe paper coated on both sides with a ultra high tack and moderate... | |
| Double Coated Polyester Film Tape. Double coated polyester adhesive tape (linered). Consists of a .5 mil polyester film coated on each side with a high performance water borne permanent acrylic... | |
| Double Coated Polyester Film Tape. General purpose double-coated adhesive tape. Constructed with aggressive permanent adhesives both liner and airsides. Specially formulated laminating adhesive with a general purpose application adhesive. The... | |
| Double Coated Polyester Tape 3M 415 DC Polyester Tape 3M 415 Double Coated Tape 415 is a 4.0 mil double coated polyester with acrylic adhesive 400 on a 4.0 mil... | |
| Double Coated Polyethylene Film Tape. A double coated polyethylene film tape with an aggressive rubber-base adhesive system. Designed with exceptional performance in applications where long term bonding is needed. Custom... | |
| Double Coated Tissue Tape with a high tack synthetic rubber adhesive system. This is a lightweight tissue coated on both sides with a high tack, dead load synthetic-based adhesive system... | |
| Double Sided Acrylic Transfer Tape. High performance acrylic transfer adhesive specifically designed to provide excellent adhesion and long term aging on a wide variety of urethane foams. This 5 mil... | |
| Double Sided Foam Tape, CDNT 99116 Double-Sided Polyethylene Foam Tape. Pressure-sensitive foam mounting tape with a highly aggressive synthetic rubber adhesive. 1/16" Thick x 108' D/C Wh PE Foam. Available... | |
| Scotch® ATG Adhesive 3M 926 Transfer Tape, 350 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 926 is a 350 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper... | |
| Scotch® ATG Adhesive 3M 928 Transfer Tape, 400/1000 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 928 is a 2.0 mil, 400/1000 high tack/low tack acrylic, reverse wound, pressure sensitive adhesive... | |
| Scotch® ATG Adhesive 3M 969 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 969 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper... | |
| Scotch® ATG Adhesive 3M 970XL Transfer Tape, 400 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 970XL is a 400 acrylic, reverse wound, pressure sensitive adhesive on a densifed kraft paper... | |
| Scotch® ATG Adhesive 3M 976 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 976 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper... | |
| Scotch® ATG Adhesive 3M 987XL Transfer Tape, 400 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 987 is a 1.7 mil, 400 acrylic, reverse wound, pressure sensitive adhesive on a densified... | |
| Scotch® ATG Adhesive 3M Scoth 924 ATG Adhesive Transfer Tape Scotch® ATG Adhesive Transfer Tape 924 is an acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. | |
| The key feature of 3M AFT 5345 is AR-7 adhesive on both sides of the product. AR-7 offers a high level of adhesion to both the automotive paint system and... | |
| Transfer Tape 3M 463 Transfer Tape with High Tack Adhesive 3M™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft... | |
| Transfer Tape 3M 465 with Adhesive 400 3M Adhesive Transfer Tape 465 is a 2.0 mil high tack acrylic adhesive 400 with 3.5 mil 60 lb densified kraft paper liner. | |
| Transfer Tape 3M 9457 with Adhesive 400 3M Adhesive Transfer Tape 9457 is a 1.0 mil, 400 high tack acrylic adhesive with 3.2 mil, 55 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 941 is a 2.0 mil, high temperature 100 adhesive with 4.2 mil, 58 lb polycoated kraft paper liner. The... | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 965 is a 2.0 mil 100 high temperature acrylic adhesive with 3.2 mil 55 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 966 is a 2.0 mil 100 high temperature acrylic adhesive with 3.8 mil 62 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 9461P is a 1.0 mil, 100 high temperature acrylic adhesive with 3.2 mil, 55 lb densified kraft paper liner. | |
| Transfer Tape Clear Acrylic Adhesive Transfer Tape 3M™ Adhesive Transfer Tape 9462P is a 2.0 mil 100 high temperature acrylic adhesive on a 3.2 mil 55 lb densified kraft paper... | |
| Transfer Tape Clear Ultra High Temp Acrylic Adhesive Transfer Tape 3M Ultra-High-Temperatu re Transfer Tape 9082 is a 2.0 mil 100HT ultra high temperature acrylic adhesive with a 3.2 mil... | |
| Urethane Foam Tape 3M 4004 Double Coated Urethane Foam Tape 3M Double Coated Urethane Foam Tape 4004 is a thick, double-coated, open-cell urethane foam tape with a paper liner. 3M™ | |
| Urethane Foam Tape 3M 4008 Double Coated Urethane Foam Tape 3M Double Coated Urethane Foam Tape 4008 is a thick, double-coated open-cell urethane foam tape with a 62 lb. densified... | |
| Urethane Foam Tape 3M 4016 Double Coated Foam Tape with 3M 100 Acrylic Adhesive 3M Double Coated Urethane Foam Tape 4016 is a thick, double-coated open-cell urethane foam tape with... | |
| Urethane Foam Tape 3M 4032 Double Coated Urethane Foam Tape 3M™ Double Coated Urethane Foam Tapes are conformable foams that offer high shear strength and are available with either a... | |
| UV Light Transfer Tape Clear UV Light Detectable Acrylic Adhesive Transfer Tape 3M UV Light Ultra High Temp Transfer Tape 9085UV is a 5.0 mil 100HT ultra high temperature acrylic... | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M Ultra High Temperature Transfer Tape 9085 is a 5.0 mil 100HT ultra high temperature acrylic adhesive with a 3.2 mil... | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9473PC is a 10.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft... | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9460PC is a 2.0 mil 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. | |
| VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9469PC is a 5.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft... |