Can-Do National Tape Datasheets for Safety and Reflective Tapes
Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions.
Safety and Reflective Tapes: Learn more
| Product Name | Notes |
|---|---|
| Avery M-0500-A Commercial Grade Series M-0500-A Reflective Glass Bead Sheeting Series offers excellent value in commercial grade glass bead sheeting. It is a high quality, enclosed lens pressure sensitive reflective... | |
| Avery OL-2000 Transparent Overlay Series OL-2000 Series Overlaminate Reflective Film is designed for computer sign cutting and application on the surface of Avery Dennison T-series reflective sheetings. They are coated... | |
| Avery Prismatic Sheeting Series Avery T-11000 OmniCube Series A film that incorporates tiles of full-cube micro-prisms arranged in multiple orientations. This series is smart at any angle and benefits agencies... | |
| Avery V-5720 Conspicuity Tape Avery V-5720 Conspicuity Reflective Tape is the original red and white stripe reflective contour tape developed for North America to improve nighttime vehicle recognition. V-5720 is... | |
| Avery V-9700 Series Conspicuity Reflective Tape V-9700 Series is designed for slow moving vehicles, such as school buses, farm vehicles and heavy equipment. It provides easy nighttime vehicle recognition and... | |
| Barricade Tape. Barricade Warning Tapes consist of high visibility yellow or red three-ply polyethylene with bold black letters. Durable, 3-ply weather resistant polyethylene film with standard 2 inch letters. Easy... | |
| Delineator Reflective Tape for Railcar and Marking Media Avery V-9700-RR Series Conspicuity Tape V-9700-RR Delineator Tape Series is designed for railcars and locomotives, providing easy night-time detection and recognition. Like... | |
| Hazard Stripe Vinyl Tape. Soft PVC tape, suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. With shiny and colored stripes. Black and White Hazard Stripe. | |
| Hazard Stripe Vinyl Tape. Soft PVC tape, suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. With shiny and colored stripes. Black and Yellow Hazard Stripe. | |
| Hazard Stripe Vinyl Tape. Soft PVC tape, suitably plasticized and stabilized. Coated with rubber-based pressure sensitive adhesive on one side. With shiny and colored stripes. Red and White Hazard Stripe. | |
| Non-Skid Tape, CDNT 280 High Traction Grip Surface CDNT 280 Non-Skid Tape. Durable Non-Skid Tape designed with a high traction grip surface to prevent injuries from slipping and falling. Consistent... | |
| Reflective Tape - Glass Bead Sheeting Can-Do 380 Reflective Tape with Acrylic Adhesive Can-Do 380 Reflective Tape is engineer grade reflective tape. A high gloss reflective tape of high quality... |