Can-Do National Tape Datasheets for Masking Tapes
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Masking Tapes: Learn more
| Product Name | Notes |
|---|---|
| Crepe Paper Masking Tape CDNT 235 Masking Tape is your General Purpose Masking Packing Tape designed for packaging, bundling, holding and labeling for home, school, and industry. Crepe paper, coated... | |
| High-Performance 3M 213 Masking Tape Scotch Tan Crepe Paper 3M 213 Masking Tape is a very high-temperature resistant tape for use in masking and holding applications. This tape is generally... | |
| Painter's Masking Tape, CDNT 969 Blue Painter's Masking Tape. Environmentally safe, water-based acrylic tape that removes cleanly for up to 21 days, leaving clean, crisp painted lies. A high-performance masking... | |
| Red Masking Tape, CDNT 237 Red Specialty Paper Masking Tape. A conformable/flexible crepe paper coated with a pressure-sensitive natural/synthetic rubber adhesive for versatile performance. For use as a general purpose... | |
| Scotch(TM) Flatback Masking Tape 250 is used for paint adhesion testing applications where a stronger paper backing is needed. | |
| Silver 3M 225 Masking Tape Weather Resistant Masking Tape 3M 225 Masking Tape is designed with a silver backing treatment that provides excellent UV resistance and allows this tape to... | |
| Tan 3M 202 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 202 Masking Tape is a high performance, excellent paint masking tape for holding, protecting and bundling where a... | |
| Tan 3M 232 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 232 Masking Tape is a Scotch(R) High-Performance Tape that produces sharp paint lines in medium temperature paint bake... | |
| Tan 3M 234 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 234 Masking Tape is a Scotch(R) General Purpose Masking Tape features a strong backing and has a less... |