Nexperia B.V. LED Drivers NCR402TR

Description
LED Driver IC 1 Output Linear Dimming 20mA TO-236AB
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear Dimming 20mA TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1727-2661-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-2661-1-ND
LED Drivers 1727-2661-1-ND
LED Driver IC 1 Output Linear Dimming 20mA TO-236AB

LED Driver IC 1 Output Linear Dimming 20mA TO-236AB

Buy Now Datasheet
LED Drivers - 1727-2661-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-2661-6-ND
LED Drivers 1727-2661-6-ND
LED Driver IC 1 Output Linear Dimming 20mA TO-236AB

LED Driver IC 1 Output Linear Dimming 20mA TO-236AB

Buy Now Datasheet
LED Drivers - 1727-2661-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1727-2661-2-ND
LED Drivers 1727-2661-2-ND
LED Driver IC 1 Output Linear Dimming 20mA TO-236AB

LED Driver IC 1 Output Linear Dimming 20mA TO-236AB

Buy Now Datasheet
Singapore, Singapore
20 mA SOT23 LED Driver IC
137-NCR402TR
20 mA SOT23 LED Driver IC 137-NCR402TR
NCR402T - 20 mA LED driver in SOT23 TO-236 3-Pin Product overview: NCR402TR from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 mA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20 mA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR402TR can be used for catalog matching and distributor lookup.

NCR402T - 20 mA LED driver in SOT23 TO-236 3-Pin Product overview: NCR402TR from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 mA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20 mA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR402TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, Cc, 0.02A, Tsop-6 Rohs Compliant Nexperia - 29AK2692 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Cc, 0.02A, Tsop-6 Rohs Compliant Nexperia
29AK2692
Led Driver, Cc, 0.02A, Tsop-6 Rohs Compliant Nexperia 29AK2692
LED DRIVER, CC, 0.02A, TSOP-6 ROHS COMPLIANT: YES

LED DRIVER, CC, 0.02A, TSOP-6 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCR402TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCR402TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCR402TR
IC LED DRVR LINEAR 20MA TO236AB

IC LED DRVR LINEAR 20MA TO236AB

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
NCR402TR
LED Lighting Drivers NCR402TR
LED Lighting Drivers NCR402T/TO-236AB/REE L 7" Q3/T4

LED Lighting Drivers NCR402T/TO-236AB/REEL 7" Q3/T4

Buy Now Datasheet
PMIC - LED Drivers - NCR402TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCR402TR
PMIC - LED Drivers NCR402TR
IC LED DRIVER LINEAR TO-236AB

IC LED DRIVER LINEAR TO-236AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1727-2661-1-ND 137-NCR402TR 29AK2692 NCR402TR NCR402TR NCR402TR
Product Name LED Drivers 20 mA SOT23 LED Driver IC Led Driver, Cc, 0.02A, Tsop-6 Rohs Compliant Nexperia Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - DC15-73 - 106554-DC15-73 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LM3410XSDX - 1198799-LM3410XSDX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
Automotive 3A Buck Led Driver - A6213KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers