LED Driver, 1-Segment, PDSO6
NCR405U - 50 mA LED driver in SOT457 TSOP 6-Pin Product overview: NCR405UX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 mA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50 mA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR405UX can be used for catalog matching and distributor lookup.
Win Source Part Number: 996745-NCR405UX
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q101
Type: Linear
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 38V
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Max): 40V
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 568-11366-6-ND,568-1
Base Product Number: NCR405
LED Driver IC 1 Output Linear Dimming 50mA 6-TSOP
LED Driver IC 1 Output Linear Dimming 50mA 6-TSOP
LED Driver IC 1 Output Linear Dimming 50mA 6-TSOP
IC LED DRIVER LINEAR 50MA 6TSOP
IC LED DRIVER LINEAR 50MA 6TSOP
LED Lighting Drivers LED DRVR Buck 1-CH 38V 0.058A
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCR405UX | 137-NCR405UX | 996745-NCR405UX | 1727-1785-1-ND | NCR405UX | NCR405UX | NCR405UX |
| Product Name | 50 mA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 38 volts | 38 volts | |||||
| Package Type | SC-74, SOT-457 |