NCR320U / NCR321U - 250 mA LED driver in SOT457
IC LED DRVR LIN PWM 250MA 6TSOP Product overview: NCR320UX from Nexperia is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 250MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCR320UX can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Constant Current PWM Dimming 250mA 6-TSOP
LED Driver IC 1 Output Linear Constant Current PWM Dimming 250mA 6-TSOP
LED Driver IC 1 Output Linear Constant Current PWM Dimming 250mA 6-TSOP
LED Lighting Drivers 250 mA LED driver in SOT457
250 MA LED DRIVER IN SOT457
LED DRIVER, AEC-Q101, CONSTANT CURRENT; Device Topology:Constant Current; Input Voltage Min:-; Input Voltage Max:16V; Output Voltage Max:16V; Output Current Max:250mA; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRVR LIN PWM 250MA 6TSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCR320UX | 137-NCR320UX | 1727-8458-1-ND | NCR320UX | NCR320UX | 03AJ2375 | NCR320UX |
| Product Name | 250MA LED Driver IC | LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Aec-Q101, Constant Current; Device Topology Nexperia | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | ? to 16 volts | ? to 16 volts | ? to 16 volts | ? to 16 volts | |||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||||
| Number of Channels | 1 # |