Mueller Company Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
• Catalog number – A-2361-6 flanged ends • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed, FM Approved,...
• Catalog number – A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 4", 6", 8", 10", 12" •
• Catalog number – A-2362-16 mechanical joint x flanged ends (with accessories unassembled) A-2362-19 mechanical joint x flanged ends (less accessories) • Sizes – 3”, 4", 6", 8", 10", 12"...
• Catalog number – A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 4", 6", 8", 10", 12" •
• Catalog number–- A-2361-38 Slip-on† ends with gasket A-2361-40 Slip-on† ends less gasket • Sizes – 14", 16" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL...
• Catalog number– A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 14", 16", 18", 20", 24", 30", 36",...
• Catalog number– A-2361-20 Mechanical joint ends (with accessories unassembled) A-2361-23 Mechanical joint ends (less accessories) A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled) • Sizes – 4", 6",...
• Catalog number– A-2361-41 Slip-on† end (with gasket) x flange end A-2361-43 Slip-on† end (less gasket) x flange end • Sizes – 14", 16" • Meets or exceeds all applicable...
• Catalog number– A-2361-62 Slip On (less Field Lok gasket) x flange end • Sizes – 4", 6", 8", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C515...
• Catalog number– A-2361-76 Aqua-Grip ends x flanged ends for DIPS pipe in sizes 4", 6", 8", 10", 12" A-2361-86 Aqua-Grip ends x flanged ends for IPS pipe in sizes...
• Catalog number– A-2362-38 Slip-on ends with gasket A-2362-40 Slip-on ends less gasket • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA...
• Catalog number– A-2362-61 Slip On ends (less Field Lok gaskets) • Sizes – 4", 6", 8", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515,...
• Catalog number– A-2361-6 flanged ends • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48", 54" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard...
• Catalog number A-2362-20 Mechanical joint ends (with accessories unassembled) A-2362-23 Mechanical joint ends (less accessories) A-2362-25 Mechanical joint ends (with transition gaskets accessories unassembled) • Sizes – 3”, 4”,...
• CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is...
• CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B, Class 250 or Class 350. • CHEVRON V-TYPE PACKING...
• HEAVY BRASS COMPONENTS constructed brass for strength and durability. • MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. • END CONNECTIONS - include copper flare and F.I.P. thread. •
• MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. • HEAVY BRASS COMPONENTS constructed of brass for strength and durability. • END CONNECTIONS include copper flare, MUELLER 110® Compression Connection,...
• Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard • Flanged end dimensions and drilling comply with ANSI B16.1, class 125 • Iron body, bronze mounted (IBBM) •
Catalog number– A-2361-20 Mechanical joint ends (with accessories unassembled) A-2361-23 Mechanical joint ends (less accessories) A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled) • Sizes – 4", 6", 8",...
INLINE, ANGLE AND TOP ENTRY IRON YOKE CHECK VALVE Angle dual check valve Inlet: Lock nut Outlet: MUELLER 110™ Conductive Compression Connection for CTS O.D.* tubing.
Machine inserted corporation stops were developed by Hieronymus Mueller in conjunction with his development of the drilling and tapping machine used to make pressure taps in water mains. During the...
MUELLER CO. has been manufacturing ground key corporation stops since 1870 and many features of the modern day stops were developed by MUELLER CO. These features include a brass alloy,...
MUELLER CO. offers a full range of service line dual check valves. These valves are available in angle or in line styles and can be used on copper meter yokes,...
MUELLER Insulated Products are the simple, cost effective and reliable way to help address the problems associated with stray electrical currents on metallic water piping - either in new installations,...
MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking...
Preferred Source for Water Distribution Products for more than 150 years... Since 1857, the Mueller name has been known for innovative Water Distribution Products of superior quality. We are North...
The MUELLER 300 Ball Angle Meter Valve is an optimized design combining a strong, reliable ball/ stem connection with other desirable features, including a blow-out-proof stem, double O-rings and a...
The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working...
The Mueller AquaGrip System is offered in 4" through 12" sizes of the Mueller 2361 Series Resilient Wedge Gate Valves. This Mueller exclusive combines both the compression connection and the...
The MUELLER ORI-CORP® Corporation Valve is an easy turning, O-ring sealed, balanced pressure, plug type valve having a round, full open unobstructed flow way. These valves also feature a heavy...
The MUELLER® MARK II ORISEAL® Curb Valve has a sturdy one-piece, closed-bottom body that differs from other designs by reducing the number of potential leakage points. The closed bottom design...