Mueller Company Ball Curb Valve E-25211N

Description
The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF STEM DESIGN - prevents separation and assures dependable, safe operation. OPTIMIZED KEY TO BALL CONNECTION - provides strong, reliable performance and resists breakage. FULL THREAD DEPTH - and drill depth on F.I.P. thread ends (meets ANSI/ AWWA C800 Standard). FULL ROUNDWAY - provides straight-through flow (reduced port available). END PIECES O-RING SEALED - to provide additional protection against leaking. MANUFACTURED AND TESTED - to ANSI/AWWA C800 Standard. DOUBLE O-RING SEALS - are supported in precision machined grooves and provide secure, leak - tight sealing. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. SUITABLE - for use as test valves on Backflow Preventers (complies with Notice 89-001 of F.C.C.C. and H.R.). 300 PSIG - maximum working pressure. QUARTER TURN CHECK - is integrally cast on body to assure positive action. Checkless 360° turn is optional. FLUOROCARBON COATED BALL - ensures smooth, easy turning operation. STAINLESS STEEL REINFORCED SEAT assures reliable seal under full flow and pressure. END CONNECTIONS include copper flare, MUELLER 110® Compression Connection, Pack Joint Connection, Copper Flare, M.I.P and F.I.P. thread. HEAVY BRASS COMPONENTS - constructed of solid brass
Description
The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF STEM DESIGN - prevents separation and assures dependable, safe operation. OPTIMIZED KEY TO BALL CONNECTION - provides strong, reliable performance and resists breakage. FULL THREAD DEPTH - and drill depth on F.I.P. thread ends (meets ANSI/ AWWA C800 Standard). FULL ROUNDWAY - provides straight-through flow (reduced port available). END PIECES O-RING SEALED - to provide additional protection against leaking. MANUFACTURED AND TESTED - to ANSI/AWWA C800 Standard. DOUBLE O-RING SEALS - are supported in precision machined grooves and provide secure, leak - tight sealing. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. SUITABLE - for use as test valves on Backflow Preventers (complies with Notice 89-001 of F.C.C.C. and H.R.). 300 PSIG - maximum working pressure. QUARTER TURN CHECK - is integrally cast on body to assure positive action. Checkless 360° turn is optional. FLUOROCARBON COATED BALL - ensures smooth, easy turning operation. STAINLESS STEEL REINFORCED SEAT assures reliable seal under full flow and pressure. END CONNECTIONS include copper flare, MUELLER 110® Compression Connection, Pack Joint Connection, Copper Flare, M.I.P and F.I.P. thread. HEAVY BRASS COMPONENTS - constructed of solid brass

Suppliers

Company
Product
Description
Supplier Links
Ball Curb Valve - E-25211N - Mueller Company
Chattanooga, TN, USA
Ball Curb Valve
E-25211N
Ball Curb Valve E-25211N
The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF STEM DESIGN - prevents separation and assures dependable, safe operation. OPTIMIZED KEY TO BALL CONNECTION - provides strong, reliable performance and resists breakage. FULL THREAD DEPTH - and drill depth on F.I.P. thread ends (meets ANSI/ AWWA C800 Standard). FULL ROUNDWAY - provides straight-through flow (reduced port available). END PIECES O-RING SEALED - to provide additional protection against leaking. MANUFACTURED AND TESTED - to ANSI/AWWA C800 Standard. DOUBLE O-RING SEALS - are supported in precision machined grooves and provide secure, leak - tight sealing. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. SUITABLE - for use as test valves on Backflow Preventers (complies with Notice 89-001 of F.C.C.C. and H.R.). 300 PSIG - maximum working pressure. QUARTER TURN CHECK - is integrally cast on body to assure positive action. Checkless 360° turn is optional. FLUOROCARBON COATED BALL - ensures smooth, easy turning operation. STAINLESS STEEL REINFORCED SEAT assures reliable seal under full flow and pressure. END CONNECTIONS include copper flare, MUELLER 110® Compression Connection, Pack Joint Connection, Copper Flare, M.I.P and F.I.P. thread. HEAVY BRASS COMPONENTS - constructed of solid brass

The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow.

  • BLOW-OUT-PROOF STEM DESIGN - prevents separation and assures dependable, safe operation.
  • OPTIMIZED KEY TO BALL CONNECTION - provides strong, reliable performance and resists breakage.
  • FULL THREAD DEPTH - and drill depth on F.I.P. thread ends (meets ANSI/ AWWA C800 Standard).
  • FULL ROUNDWAY - provides straight-through flow (reduced port available).
  • END PIECES O-RING SEALED - to provide additional protection against leaking.
  • MANUFACTURED AND TESTED - to ANSI/AWWA C800 Standard.
  • DOUBLE O-RING SEALS - are supported in precision machined grooves and provide secure, leak - tight sealing. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act.
  • SUITABLE - for use as test valves on Backflow Preventers (complies with Notice 89-001 of F.C.C.C. and H.R.).
  • 300 PSIG - maximum working pressure.
  • QUARTER TURN CHECK - is integrally cast on body to assure positive action. Checkless 360° turn is optional.
  • FLUOROCARBON COATED BALL - ensures smooth, easy turning operation.
  • STAINLESS STEEL REINFORCED SEAT assures reliable seal under full flow and pressure.
  • END CONNECTIONS include copper flare, MUELLER 110® Compression Connection, Pack Joint Connection, Copper Flare, M.I.P and F.I.P. thread.
  • HEAVY BRASS COMPONENTS - constructed of solid brass
Supplier's Site

Technical Specifications

  Mueller Company
Product Category Industrial Valves
Product Number E-25211N
Product Name Ball Curb Valve
Valve Type Ball; Ball Curb Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543232 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
855 Series 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details