Mueller Company Ground Key Corporation Valve P-15028N

Description
MUELLER CO. has been manufacturing ground key corporation stops since 1870 and many features of the modern day stops were developed by MUELLER CO. These features include a brass alloy, and inlet thread and outlet connections that were eventually adopted as American Water Works Association Standards. INTEGRAL OUTLET available with a wide variety of outlet end connections including the MUELLER 110® Compression Connection, MUELLER Grip Compression Connection, MUELLER Pack Joint Connection, MUELLER Insta-Tite® Connection, copper flare, inside iron pipe, outside iron pipe, increasing iron pipe, MUELLER Coupling Thread and other popular connections. INLET THREADS are either AWWA taper thread (MUELLER “CC”) or AWWA iron pipe thread. MANUFACTURED AND TESTED - to ANSI/AWWA C800 Standard. • STRAIGHT THROUGH DESIGN - allows maximum flow with minimum pressure loss. KEY AND BODY - are precision machined to assure sealing surfaces match. 100 PSIG - maximum working pressure for 1/2," 3/4" and 1" sizes. 80 PSIG - maximum working pressure for 1-1/4", 1-1/2" and 2" “D” SHAPED WASHER - turns with key to prevent loosening of key nut. KEY NUT - is designed so overtightening will strip stem threads instead of breaking stem.
Description
MUELLER CO. has been manufacturing ground key corporation stops since 1870 and many features of the modern day stops were developed by MUELLER CO. These features include a brass alloy, and inlet thread and outlet connections that were eventually adopted as American Water Works Association Standards. INTEGRAL OUTLET available with a wide variety of outlet end connections including the MUELLER 110® Compression Connection, MUELLER Grip Compression Connection, MUELLER Pack Joint Connection, MUELLER Insta-Tite® Connection, copper flare, inside iron pipe, outside iron pipe, increasing iron pipe, MUELLER Coupling Thread and other popular connections. INLET THREADS are either AWWA taper thread (MUELLER “CC”) or AWWA iron pipe thread. MANUFACTURED AND TESTED - to ANSI/AWWA C800 Standard. • STRAIGHT THROUGH DESIGN - allows maximum flow with minimum pressure loss. KEY AND BODY - are precision machined to assure sealing surfaces match. 100 PSIG - maximum working pressure for 1/2," 3/4" and 1" sizes. 80 PSIG - maximum working pressure for 1-1/4", 1-1/2" and 2" “D” SHAPED WASHER - turns with key to prevent loosening of key nut. KEY NUT - is designed so overtightening will strip stem threads instead of breaking stem.

Suppliers

Company
Product
Description
Supplier Links
Ground Key Corporation Valve - P-15028N - Mueller Company
Chattanooga, TN, USA
Ground Key Corporation Valve
P-15028N
Ground Key Corporation Valve P-15028N
MUELLER CO. has been manufacturing ground key corporation stops since 1870 and many features of the modern day stops were developed by MUELLER CO. These features include a brass alloy, and inlet thread and outlet connections that were eventually adopted as American Water Works Association Standards. INTEGRAL OUTLET available with a wide variety of outlet end connections including the MUELLER 110® Compression Connection, MUELLER Grip Compression Connection, MUELLER Pack Joint Connection, MUELLER Insta-Tite® Connection, copper flare, inside iron pipe, outside iron pipe, increasing iron pipe, MUELLER Coupling Thread and other popular connections. INLET THREADS are either AWWA taper thread (MUELLER “CC”) or AWWA iron pipe thread. MANUFACTURED AND TESTED - to ANSI/AWWA C800 Standard. • STRAIGHT THROUGH DESIGN - allows maximum flow with minimum pressure loss. KEY AND BODY - are precision machined to assure sealing surfaces match. 100 PSIG - maximum working pressure for 1/2," 3/4" and 1" sizes. 80 PSIG - maximum working pressure for 1-1/4", 1-1/2" and 2" “D” SHAPED WASHER - turns with key to prevent loosening of key nut. KEY NUT - is designed so overtightening will strip stem threads instead of breaking stem.

MUELLER CO. has been manufacturing ground key corporation stops since 1870 and many features of the modern day stops were developed by MUELLER CO. These features include a brass alloy, and inlet thread and outlet connections that were eventually adopted as American Water Works Association Standards.

  • INTEGRAL OUTLET available with a wide variety of outlet end connections including the MUELLER 110® Compression Connection, MUELLER Grip Compression Connection, MUELLER Pack Joint Connection, MUELLER Insta-Tite® Connection, copper flare, inside iron pipe, outside iron pipe, increasing iron pipe, MUELLER Coupling Thread and other popular connections.
  • INLET THREADS are either AWWA taper thread (MUELLER “CC”) or AWWA iron pipe thread.
  • MANUFACTURED AND TESTED - to ANSI/AWWA C800 Standard. • STRAIGHT THROUGH DESIGN - allows maximum flow with minimum pressure loss.
  • KEY AND BODY - are precision machined to assure sealing surfaces match.
  • 100 PSIG - maximum working pressure for 1/2," 3/4" and 1" sizes. 80 PSIG - maximum working pressure for 1-1/4", 1-1/2" and 2"
  • “D” SHAPED WASHER - turns with key to prevent loosening of key nut.
  • KEY NUT - is designed so overtightening will strip stem threads instead of breaking stem.
Supplier's Site

Technical Specifications

  Mueller Company
Product Category Industrial Valves
Product Number P-15028N
Product Name Ground Key Corporation Valve
Valve Type Ground Key Corporation Valve
Unlock Full Specs
to access all available technical data

Similar Products

DeZURIK High Performance Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Solenoid Valves - 5000009139-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details