• Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard
• Flanged end dimensions and drilling comply with ANSI B16.1, class 125
• Iron body, bronze mounted (IBBM)
• Choice of gravity operated, lever and weight operated, or lever and spring operated valves
• For vertical or horizontal installation; gravity operated horizontal installation only
• Epoxy coated interior & exterior for corrosion resistance.
• Choice of bronze or rubber faced disc
• O-ring sealed stuffing box
• 2" thru 12" sizes---200 psig (1400 kPa/14 barg) maximum working pressure, 400 psig (2800 kPa/28 barg) test pressure
• Certified to ANSI/NSF 61
Mueller Company | |
---|---|
Product Category | Industrial Valves |
Product Name | 2-1/2"-12" Swing Type Check Valves With FL. X Fl |
Valve Type | Swing; Check |
Primary Material | Cast Iron |
Media | Water; Potable Water |
Valve Size | 2.00 to 12.00 inch (50.80 to 304.80 mm) |