Mueller Company Curb Valve E-15211N

Description
The MUELLER® MARK II ORISEAL® Curb Valve has a sturdy one-piece, closed-bottom body that differs from other designs by reducing the number of potential leakage points. The closed bottom design minimizes exposed moving parts. The large tee head and plug are integrally cast as one strong piece to resist twisting and breaking. In addition, the O-ring sealed design allows the plug to turn easily in the body, with a minimum of torque. The top and port O-rings are fully supported in machined grooves to provide positive sealing. All of these features combine in the MUELLER MARK II ORISEAL Curb Valve to provide reliable performance and long-term reliability. TOP SEALING O-RING - seals top of valve. FREE TURNING PLUG - eliminates metal-to-metal seating for easy turning. ENGINEERED ENTRY ANGLE provides smooth transition to flow passage with minimum flow loss. PORT SEALING O-RING - assures positive shut-off and easy turning. HIGH STRENGTH INTEGRAL CHECKS - assure positive quarter turn operation and are equal in strength to the tee head. LARGE TEE HEAD is an integral part of the plug. The tee head also indicates if the valve is opened or closed. CLOSED BOTTOM minimizes exposed moving parts. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. LOW FRICTION THRUST WASHER reduces friction between plug and snap ring for easy turning. MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. PROTECTIVE TOP - has diameter larger than body and tee head to prevent a curb box from interfering with the tee head operation. 175 PSIG - maximum working pressure. ELONGATED ROUND WAY - provides straight through flow passage with low pressure loss. HEAVY BRASS COMPONENTS constructed of brass for strength and durability. END CONNECTIONS include copper flare, MUELLER 110® Compression Connection, MUELLER Insta-Tite® Connection, Mueller Pack Joint and F.I.P. thread.
Description
The MUELLER® MARK II ORISEAL® Curb Valve has a sturdy one-piece, closed-bottom body that differs from other designs by reducing the number of potential leakage points. The closed bottom design minimizes exposed moving parts. The large tee head and plug are integrally cast as one strong piece to resist twisting and breaking. In addition, the O-ring sealed design allows the plug to turn easily in the body, with a minimum of torque. The top and port O-rings are fully supported in machined grooves to provide positive sealing. All of these features combine in the MUELLER MARK II ORISEAL Curb Valve to provide reliable performance and long-term reliability. TOP SEALING O-RING - seals top of valve. FREE TURNING PLUG - eliminates metal-to-metal seating for easy turning. ENGINEERED ENTRY ANGLE provides smooth transition to flow passage with minimum flow loss. PORT SEALING O-RING - assures positive shut-off and easy turning. HIGH STRENGTH INTEGRAL CHECKS - assure positive quarter turn operation and are equal in strength to the tee head. LARGE TEE HEAD is an integral part of the plug. The tee head also indicates if the valve is opened or closed. CLOSED BOTTOM minimizes exposed moving parts. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. LOW FRICTION THRUST WASHER reduces friction between plug and snap ring for easy turning. MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. PROTECTIVE TOP - has diameter larger than body and tee head to prevent a curb box from interfering with the tee head operation. 175 PSIG - maximum working pressure. ELONGATED ROUND WAY - provides straight through flow passage with low pressure loss. HEAVY BRASS COMPONENTS constructed of brass for strength and durability. END CONNECTIONS include copper flare, MUELLER 110® Compression Connection, MUELLER Insta-Tite® Connection, Mueller Pack Joint and F.I.P. thread.

Suppliers

Company
Product
Description
Supplier Links
Curb Valve - E-15211N - Mueller Company
Chattanooga, TN, USA
Curb Valve
E-15211N
Curb Valve E-15211N
The MUELLER® MARK II ORISEAL® Curb Valve has a sturdy one-piece, closed-bottom body that differs from other designs by reducing the number of potential leakage points. The closed bottom design minimizes exposed moving parts. The large tee head and plug are integrally cast as one strong piece to resist twisting and breaking. In addition, the O-ring sealed design allows the plug to turn easily in the body, with a minimum of torque. The top and port O-rings are fully supported in machined grooves to provide positive sealing. All of these features combine in the MUELLER MARK II ORISEAL Curb Valve to provide reliable performance and long-term reliability. TOP SEALING O-RING - seals top of valve. FREE TURNING PLUG - eliminates metal-to-metal seating for easy turning. ENGINEERED ENTRY ANGLE provides smooth transition to flow passage with minimum flow loss. PORT SEALING O-RING - assures positive shut-off and easy turning. HIGH STRENGTH INTEGRAL CHECKS - assure positive quarter turn operation and are equal in strength to the tee head. LARGE TEE HEAD is an integral part of the plug. The tee head also indicates if the valve is opened or closed. CLOSED BOTTOM minimizes exposed moving parts. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. LOW FRICTION THRUST WASHER reduces friction between plug and snap ring for easy turning. MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. PROTECTIVE TOP - has diameter larger than body and tee head to prevent a curb box from interfering with the tee head operation. 175 PSIG - maximum working pressure. ELONGATED ROUND WAY - provides straight through flow passage with low pressure loss. HEAVY BRASS COMPONENTS constructed of brass for strength and durability. END CONNECTIONS include copper flare, MUELLER 110® Compression Connection, MUELLER Insta-Tite® Connection, Mueller Pack Joint and F.I.P. thread.

The MUELLER® MARK II ORISEAL® Curb Valve has a sturdy one-piece, closed-bottom body that differs from other designs by reducing the number of potential leakage points. The closed bottom design minimizes exposed moving parts. The large tee head and plug are integrally cast as one strong piece to resist twisting and breaking. In addition, the O-ring sealed design allows the plug to turn easily in the body, with a minimum of torque. The top and port O-rings are fully supported in machined grooves to provide positive sealing. All of these features combine in the MUELLER MARK II ORISEAL Curb Valve to provide reliable performance and long-term reliability.

  • TOP SEALING O-RING - seals top of valve.
  • FREE TURNING PLUG - eliminates metal-to-metal seating for easy turning.
  • ENGINEERED ENTRY ANGLE provides smooth transition to flow passage with minimum flow loss.
  • PORT SEALING O-RING - assures positive shut-off and easy turning.
  • HIGH STRENGTH INTEGRAL CHECKS - assure positive quarter turn operation and are equal in strength to the tee head.
  • LARGE TEE HEAD is an integral part of the plug. The tee head also indicates if the valve is opened or closed.
  • CLOSED BOTTOM minimizes exposed moving parts. All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act.
  • LOW FRICTION THRUST WASHER reduces friction between plug and snap ring for easy turning.
  • MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard.
  • PROTECTIVE TOP - has diameter larger than body and tee head to prevent a curb box from interfering with the tee head operation.
  • 175 PSIG - maximum working pressure.
  • ELONGATED ROUND WAY - provides straight through flow passage with low pressure loss.
  • HEAVY BRASS COMPONENTS constructed of brass for strength and durability.
  • END CONNECTIONS include copper flare, MUELLER 110® Compression Connection, MUELLER Insta-Tite® Connection, Mueller Pack Joint and F.I.P. thread.
Supplier's Site

Technical Specifications

  Mueller Company
Product Category Industrial Valves
Product Number E-15211N
Product Name Curb Valve
Valve Type Ball; Curb Valve
Primary Material Brass / Bronze
Media Water; Potable Water
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121604015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Manual Vacumm Pressure Relief Valve - MIV-1.00-20UNEF-2A-MAB - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Anti-Siphon
Media Air
Actuation Manual
View Details
Piloted 3-Way Air Valve - 2012 - Clippard
Specs
Valve Type Directional
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers