Mueller Company Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| • Catalog number – A-2361-6 flanged ends • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed, FM Approved,... | |
| • Catalog number – A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 4", 6", 8", 10", 12" • | |
| • Catalog number – A-2362-16 mechanical joint x flanged ends (with accessories unassembled) A-2362-19 mechanical joint x flanged ends (less accessories) • Sizes – 3”, 4", 6", 8", 10", 12"... | |
| • Catalog number – A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 4", 6", 8", 10", 12" • | |
| • Catalog number–- A-2361-38 Slip-on† ends with gasket A-2361-40 Slip-on† ends less gasket • Sizes – 14", 16" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL... | |
| • Catalog number– A-2361-16 mechanical joint x flanged ends (with accessories unassembled) A-2361-19 mechanical joint x flanged ends (less accessories) • Sizes – 14", 16", 18", 20", 24", 30", 36",... | |
| • Catalog number– A-2361-20 Mechanical joint ends (with accessories unassembled) A-2361-23 Mechanical joint ends (less accessories) A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled) • Sizes – 4", 6",... | |
| • Catalog number– A-2361-41 Slip-on† end (with gasket) x flange end A-2361-43 Slip-on† end (less gasket) x flange end • Sizes – 14", 16" • Meets or exceeds all applicable... | |
| • Catalog number– A-2361-62 Slip On (less Field Lok gasket) x flange end • Sizes – 4", 6", 8", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C515... | |
| • Catalog number– A-2361-76 Aqua-Grip ends x flanged ends for DIPS pipe in sizes 4", 6", 8", 10", 12" A-2361-86 Aqua-Grip ends x flanged ends for IPS pipe in sizes... | |
| • Catalog number– A-2362-38 Slip-on ends with gasket A-2362-40 Slip-on ends less gasket • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA... | |
| • Catalog number– A-2362-61 Slip On ends (less Field Lok gaskets) • Sizes – 4", 6", 8", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515,... | |
| • Catalog number– A-2361-6 flanged ends • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48", 54" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard... | |
| • Catalog number A-2362-20 Mechanical joint ends (with accessories unassembled) A-2362-23 Mechanical joint ends (less accessories) A-2362-25 Mechanical joint ends (with transition gaskets accessories unassembled) • Sizes – 3”, 4”,... | |
| Catalog number– A-2361-20 Mechanical joint ends (with accessories unassembled) A-2361-23 Mechanical joint ends (less accessories) A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled) • Sizes – 4", 6", 8",... | |
| The Mueller AquaGrip System is offered in 4" through 12" sizes of the Mueller 2361 Series Resilient Wedge Gate Valves. This Mueller exclusive combines both the compression connection and the... |