Mueller Company Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| • Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard • Flanged end dimensions and drilling comply with ANSI B16.1, class 125 • Iron body, bronze mounted (IBBM) • | |
| INLINE, ANGLE AND TOP ENTRY IRON YOKE CHECK VALVE Angle dual check valve Inlet: Lock nut Outlet: MUELLER 110™ Conductive Compression Connection for CTS O.D.* tubing. | |
| MUELLER CO. offers a full range of service line dual check valves. These valves are available in angle or in line styles and can be used on copper meter yokes,... | |
| MUELLER Valves and Couplings are manufactured and tested in accordance with ANSI/AWWA C800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking... | |
| Preferred Source for Water Distribution Products for more than 150 years... Since 1857, the Mueller name has been known for innovative Water Distribution Products of superior quality. We are North... |