Mueller Company Ball Corporation Valve B-20003N

Description
Machine inserted corporation stops were developed by Hieronymus Mueller in conjunction with his development of the drilling and tapping machine used to make pressure taps in water mains. During the development of the machine inserted corporation stop, Mr. Mueller designed an inlet thread which became known as the MUELLER or “CC” thread. This thread form was eventually adopted by the American Water Works Association and is listed in ANSI/ AWWA Standard C800 as the AWWA Taper thread. MUELLER Co. pioneered other design concepts in the waterworks industry such as the copper flare connection, MUELLER 110® Compression Connection and the MUELLER ORISEAL® Valves, which use O-ring seals to assure leak-tight performance. MUELLER Co. offers corporation stops in three designs: machined key (commonly referred to as ground key), ORISEAL type (1-1/2" and 2" sizes only) and ball type. All three designs are available with a wide range of inlet/outlet combinations including the MUELLER 110 Compression Connection, MUELLER Grip Compression Connection and Pack Joint Connection. These three designs are all compatible with the MUELLER line of drilling and tapping machines, and small drilling machines. BLOW-OUT PROOF STEM DESIGN -prevents separation and assures dependable, safe operation. STRAIGHT-DESIGN allows maximum flow with minimum pressure loss. MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. DOUBLE O-RING STEM SEALS - are supported in precision machined grooves and provide secure, leak tight sealing. INLET THREADS - are either AWWA taper (MUELLER “CC”) or AWWA iron pipe. STAINLESS STEEL REINFORCED SEAT SEAL - assures reliable seal under full flow and pressure. MUELLER® CORPORATION VALVES MUELLER 300™ Ball Type Corporation Valves All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. END PIECE O-RING provides secondary seal to prevent leakage. 300 PSIG -maximum working pressure. EXTRA STRONG - key to ball connection provides strong, reliable performance and resists breakage. OUTLETS - include copper flare connection, MUELLER 110 Compression Connection, MUELLER Grip Compression Connection, MUELLER INSTATITE, Pack Joint Connection and iron pipe thread connection. STEM ROTATION - full 360 degree. FLUOROCARBON COATED BALL - ensures smooth , easy turning operation.
Description
Machine inserted corporation stops were developed by Hieronymus Mueller in conjunction with his development of the drilling and tapping machine used to make pressure taps in water mains. During the development of the machine inserted corporation stop, Mr. Mueller designed an inlet thread which became known as the MUELLER or “CC” thread. This thread form was eventually adopted by the American Water Works Association and is listed in ANSI/ AWWA Standard C800 as the AWWA Taper thread. MUELLER Co. pioneered other design concepts in the waterworks industry such as the copper flare connection, MUELLER 110® Compression Connection and the MUELLER ORISEAL® Valves, which use O-ring seals to assure leak-tight performance. MUELLER Co. offers corporation stops in three designs: machined key (commonly referred to as ground key), ORISEAL type (1-1/2" and 2" sizes only) and ball type. All three designs are available with a wide range of inlet/outlet combinations including the MUELLER 110 Compression Connection, MUELLER Grip Compression Connection and Pack Joint Connection. These three designs are all compatible with the MUELLER line of drilling and tapping machines, and small drilling machines. BLOW-OUT PROOF STEM DESIGN -prevents separation and assures dependable, safe operation. STRAIGHT-DESIGN allows maximum flow with minimum pressure loss. MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. DOUBLE O-RING STEM SEALS - are supported in precision machined grooves and provide secure, leak tight sealing. INLET THREADS - are either AWWA taper (MUELLER “CC”) or AWWA iron pipe. STAINLESS STEEL REINFORCED SEAT SEAL - assures reliable seal under full flow and pressure. MUELLER® CORPORATION VALVES MUELLER 300™ Ball Type Corporation Valves All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. END PIECE O-RING provides secondary seal to prevent leakage. 300 PSIG -maximum working pressure. EXTRA STRONG - key to ball connection provides strong, reliable performance and resists breakage. OUTLETS - include copper flare connection, MUELLER 110 Compression Connection, MUELLER Grip Compression Connection, MUELLER INSTATITE, Pack Joint Connection and iron pipe thread connection. STEM ROTATION - full 360 degree. FLUOROCARBON COATED BALL - ensures smooth , easy turning operation.

Suppliers

Company
Product
Description
Supplier Links
Ball Corporation Valve - B-20003N - Mueller Company
Chattanooga, TN, USA
Ball Corporation Valve
B-20003N
Ball Corporation Valve B-20003N
Machine inserted corporation stops were developed by Hieronymus Mueller in conjunction with his development of the drilling and tapping machine used to make pressure taps in water mains. During the development of the machine inserted corporation stop, Mr. Mueller designed an inlet thread which became known as the MUELLER or “CC” thread. This thread form was eventually adopted by the American Water Works Association and is listed in ANSI/ AWWA Standard C800 as the AWWA Taper thread. MUELLER Co. pioneered other design concepts in the waterworks industry such as the copper flare connection, MUELLER 110® Compression Connection and the MUELLER ORISEAL® Valves, which use O-ring seals to assure leak-tight performance. MUELLER Co. offers corporation stops in three designs: machined key (commonly referred to as ground key), ORISEAL type (1-1/2" and 2" sizes only) and ball type. All three designs are available with a wide range of inlet/outlet combinations including the MUELLER 110 Compression Connection, MUELLER Grip Compression Connection and Pack Joint Connection. These three designs are all compatible with the MUELLER line of drilling and tapping machines, and small drilling machines. BLOW-OUT PROOF STEM DESIGN -prevents separation and assures dependable, safe operation. STRAIGHT-DESIGN allows maximum flow with minimum pressure loss. MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. DOUBLE O-RING STEM SEALS - are supported in precision machined grooves and provide secure, leak tight sealing. INLET THREADS - are either AWWA taper (MUELLER “CC”) or AWWA iron pipe. STAINLESS STEEL REINFORCED SEAT SEAL - assures reliable seal under full flow and pressure. MUELLER® CORPORATION VALVES MUELLER 300™ Ball Type Corporation Valves All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act. END PIECE O-RING provides secondary seal to prevent leakage. 300 PSIG -maximum working pressure. EXTRA STRONG - key to ball connection provides strong, reliable performance and resists breakage. OUTLETS - include copper flare connection, MUELLER 110 Compression Connection, MUELLER Grip Compression Connection, MUELLER INSTATITE, Pack Joint Connection and iron pipe thread connection. STEM ROTATION - full 360 degree. FLUOROCARBON COATED BALL - ensures smooth , easy turning operation.

Machine inserted corporation stops were developed by Hieronymus Mueller in conjunction with his development of the drilling and tapping machine used to make pressure taps in water mains. During the development of the machine inserted corporation stop, Mr. Mueller designed an inlet thread which became known as the MUELLER or “CC” thread. This thread form was eventually adopted by the American Water Works Association and is listed in ANSI/ AWWA Standard C800 as the AWWA Taper thread.

MUELLER Co. pioneered other design concepts in the waterworks industry such as the copper flare connection, MUELLER 110® Compression Connection and the MUELLER ORISEAL® Valves, which use O-ring seals to assure leak-tight performance.

MUELLER Co. offers corporation stops in three designs: machined key (commonly referred to as ground key), ORISEAL type (1-1/2" and 2" sizes only) and ball type.

All three designs are available with a wide range of inlet/outlet combinations including the MUELLER 110 Compression Connection, MUELLER Grip Compression Connection and Pack Joint Connection. These three designs are all compatible with the MUELLER line of drilling and tapping machines, and small drilling machines.

  • BLOW-OUT PROOF STEM DESIGN -prevents separation and assures dependable, safe operation.
  • STRAIGHT-DESIGN allows maximum flow with minimum pressure loss.
  • MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard.
  • DOUBLE O-RING STEM SEALS - are supported in precision machined grooves and provide secure, leak tight sealing.
  • INLET THREADS - are either AWWA taper (MUELLER “CC”) or AWWA iron pipe.
  • STAINLESS STEEL REINFORCED SEAT SEAL - assures reliable seal under full flow and pressure. MUELLER® CORPORATION VALVES MUELLER 300™ Ball Type Corporation Valves All service brass will comply with AWWA C-800. Components in contact with potable water will also comply with latest requirements of the Federal Safe Drinking Water Act.
  • END PIECE O-RING provides secondary seal to prevent leakage.
  • 300 PSIG -maximum working pressure.
  • EXTRA STRONG - key to ball connection provides strong, reliable performance and resists breakage.
  • OUTLETS - include copper flare connection, MUELLER 110 Compression Connection, MUELLER Grip Compression Connection, MUELLER INSTATITE, Pack Joint Connection and iron pipe thread connection.
  • STEM ROTATION - full 360 degree.
  • FLUOROCARBON COATED BALL - ensures smooth , easy turning operation.
Supplier's Site

Technical Specifications

  Mueller Company
Product Category Industrial Valves
Product Number B-20003N
Product Name Ball Corporation Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Ball Check Valve 0 5 4 - 1225007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details